L-703 -- RIGID/EMT CONDUIT NIPPLE
Madison Electric Products
Rigid/EMT Conduit Nipple
L-703
Description
THREADED MALE, HEX HEAD TYPE
DIE-CAST ZINC MATERIAL
RIGID CONDUIT USED ON
UL APPROVAL
250 STANDARD PACKAGE
1 INCH TRADE SIZE
NON-INSULATED THROAT TYPE
-
Madison Electric Products
Datasheet
Description
THREADED MALE, HEX HEAD TYPE
DIE-CAST ZINC MATERIAL
RIGID CONDUIT USED ON
UL APPROVAL
250 STANDARD PACKAGE
1 INCH TRADE SIZE
NON-INSULATED THROAT TYPE
Datasheet
Suppliers
Rigid/EMT Conduit Nipple
L-703
THREADED MALE, HEX HEAD TYPE
DIE-CAST ZINC MATERIAL
RIGID CONDUIT USED ON
UL APPROVAL
250 STANDARD PACKAGE
1 INCH TRADE SIZE
NON-INSULATED THROAT TYPE
- THREADED MALE, HEX HEAD TYPE
- DIE-CAST ZINC MATERIAL
- RIGID CONDUIT USED ON
- UL APPROVAL
- 250 STANDARD PACKAGE
- 1 INCH TRADE SIZE
- NON-INSULATED THROAT TYPE
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
L-703 |
|
Product Name
|
Rigid/EMT Conduit Nipple |
|
Fitting Type
|
Nipple
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Milvent Technology Co., Limited
Size
1.5 inch (38.1 mm)
Material
Stainless
View Details
Fitting Type
Elbow; 90° elbow
Size
1.1 inch (28 mm)
Material
Nylon; Nylon
View Details