Madison Electric Products Rigid/EMT Conduit Coupling L-503

Description
3-PIECE TYPE ZINC PLATED MALLEABLE IRON MATERIAL IMC/RIGID CONDUIT USED ON UL, UL 514B APPROVAL 25 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE CONCRETE-TIGHT ROHS COMPLIANT APPLICABLE STANDARD NEMA FB-1
Datasheet
Description
3-PIECE TYPE ZINC PLATED MALLEABLE IRON MATERIAL IMC/RIGID CONDUIT USED ON UL, UL 514B APPROVAL 25 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE CONCRETE-TIGHT ROHS COMPLIANT APPLICABLE STANDARD NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - L-503 - Madison Electric Products
Bedford Heights, OH, USA
Rigid/EMT Conduit Coupling
L-503
Rigid/EMT Conduit Coupling L-503
3-PIECE TYPE ZINC PLATED MALLEABLE IRON MATERIAL IMC/RIGID CONDUIT USED ON UL, UL 514B APPROVAL 25 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE CONCRETE-TIGHT ROHS COMPLIANT APPLICABLE STANDARD NEMA FB-1
  • 3-PIECE TYPE
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • IMC/RIGID CONDUIT USED ON
  • UL, UL 514B APPROVAL
  • 25 STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEMA FB-1
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number L-503
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 7639181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Inspection bend
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details