Madison Electric Products Armored Cable/Flex Conduit Connector L-44

Description
STRAIGHT TYPE DIE-CAST ZINC MATERIAL SCREW-IN INSTALLATION UL APPROVAL 500 STANDARD PACKAGE 3/8 INCH TRADE SIZE NON-INSULATED THROAT TYPE FLEX METAL CONDUIT SINGLE CABLE OPENING
Datasheet
Description
STRAIGHT TYPE DIE-CAST ZINC MATERIAL SCREW-IN INSTALLATION UL APPROVAL 500 STANDARD PACKAGE 3/8 INCH TRADE SIZE NON-INSULATED THROAT TYPE FLEX METAL CONDUIT SINGLE CABLE OPENING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - L-44 - Madison Electric Products
Bedford Heights, OH, USA
Armored Cable/Flex Conduit Connector
L-44
Armored Cable/Flex Conduit Connector L-44
STRAIGHT TYPE DIE-CAST ZINC MATERIAL SCREW-IN INSTALLATION UL APPROVAL 500 STANDARD PACKAGE 3/8 INCH TRADE SIZE NON-INSULATED THROAT TYPE FLEX METAL CONDUIT SINGLE CABLE OPENING
  • STRAIGHT TYPE
  • DIE-CAST ZINC MATERIAL
  • SCREW-IN INSTALLATION
  • UL APPROVAL
  • 500 STANDARD PACKAGE
  • 3/8 INCH TRADE SIZE
  • NON-INSULATED THROAT TYPE
  • FLEX METAL CONDUIT
  • SINGLE CABLE OPENING
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number L-44
Product Name Armored Cable/Flex Conduit Connector
Size 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 2149572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed fitting
Size 1.26 inch (32 mm)
Material Nickel plated brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details