Madison Electric Products Armored Cable/Flex Conduit Connector L-42-1

Description
STRAIGHT TYPE DIE-CAST ZINC MATERIAL 1.47 INCH SQUEEZE INSTALLATION UL APPROVAL 250 STANDARD PACKAGE 1/2 INCH TRADE SIZE 0.74 TO 0.95 INCH CORD SIZE NON-INSULATED THROAT TYPE METALLIC CABLE SINGLE CABLE OPENING
Datasheet
Description
STRAIGHT TYPE DIE-CAST ZINC MATERIAL 1.47 INCH SQUEEZE INSTALLATION UL APPROVAL 250 STANDARD PACKAGE 1/2 INCH TRADE SIZE 0.74 TO 0.95 INCH CORD SIZE NON-INSULATED THROAT TYPE METALLIC CABLE SINGLE CABLE OPENING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - L-42-1 - Madison Electric Products
Bedford Heights, OH, USA
Armored Cable/Flex Conduit Connector
L-42-1
Armored Cable/Flex Conduit Connector L-42-1
STRAIGHT TYPE DIE-CAST ZINC MATERIAL 1.47 INCH SQUEEZE INSTALLATION UL APPROVAL 250 STANDARD PACKAGE 1/2 INCH TRADE SIZE 0.74 TO 0.95 INCH CORD SIZE NON-INSULATED THROAT TYPE METALLIC CABLE SINGLE CABLE OPENING
  • STRAIGHT TYPE
  • DIE-CAST ZINC MATERIAL
  • 1.47 INCH
  • SQUEEZE INSTALLATION
  • UL APPROVAL
  • 250 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • 0.74 TO 0.95 INCH CORD SIZE
  • NON-INSULATED THROAT TYPE
  • METALLIC CABLE
  • SINGLE CABLE OPENING
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number L-42-1
Product Name Armored Cable/Flex Conduit Connector
Size 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 429656 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Nylon; Nylon 66
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details