Madison Electric Products Rigid/EMT Conduit Coupling L-40

Description
COMPRESSION TYPE DIE-CAST ZINC MATERIAL 3.54 INCH IMC/RIGID/EMT CONDUIT USED ON UL, UL 514B APPROVAL 6 STANDARD PACKAGE 4 INCH TRADE SIZE CONCRETE-TIGHT ROHS COMPLIANT WIDTH ACROSS FLAT 5.32 INCH
Datasheet
Description
COMPRESSION TYPE DIE-CAST ZINC MATERIAL 3.54 INCH IMC/RIGID/EMT CONDUIT USED ON UL, UL 514B APPROVAL 6 STANDARD PACKAGE 4 INCH TRADE SIZE CONCRETE-TIGHT ROHS COMPLIANT WIDTH ACROSS FLAT 5.32 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - L-40 - Madison Electric Products
Bedford Heights, OH, USA
Rigid/EMT Conduit Coupling
L-40
Rigid/EMT Conduit Coupling L-40
COMPRESSION TYPE DIE-CAST ZINC MATERIAL 3.54 INCH IMC/RIGID/EMT CONDUIT USED ON UL, UL 514B APPROVAL 6 STANDARD PACKAGE 4 INCH TRADE SIZE CONCRETE-TIGHT ROHS COMPLIANT WIDTH ACROSS FLAT 5.32 INCH
  • COMPRESSION TYPE
  • DIE-CAST ZINC MATERIAL
  • 3.54 INCH
  • IMC/RIGID/EMT CONDUIT USED ON
  • UL, UL 514B APPROVAL
  • 6 STANDARD PACKAGE
  • 4 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • ROHS COMPLIANT
  • WIDTH ACROSS FLAT 5.32 INCH
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number L-40
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 7559076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Adapter; Adapter
Size 0.7874 inch (20 mm)
Material Nylon; Nylon 66
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details