Madison Electric Products Rigid/EMT Conduit Elbow Joint L-244-1

Description
DIE-CAST ZINC MATERIAL 1 INCH DIA SIZE EMT CONDUIT USED ON SET SCREW FEMALE/FEMALE INSTALLATION UL 514B APPROVAL 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE 90 DEGREE BEND ANGLE
Datasheet
Description
DIE-CAST ZINC MATERIAL 1 INCH DIA SIZE EMT CONDUIT USED ON SET SCREW FEMALE/FEMALE INSTALLATION UL 514B APPROVAL 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE 90 DEGREE BEND ANGLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Elbow Joint - L-244-1 - Madison Electric Products
Bedford Heights, OH, USA
Rigid/EMT Conduit Elbow Joint
L-244-1
Rigid/EMT Conduit Elbow Joint L-244-1
DIE-CAST ZINC MATERIAL 1 INCH DIA SIZE EMT CONDUIT USED ON SET SCREW FEMALE/FEMALE INSTALLATION UL 514B APPROVAL 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE 90 DEGREE BEND ANGLE
  • DIE-CAST ZINC MATERIAL
  • 1 INCH DIA SIZE
  • EMT CONDUIT USED ON
  • SET SCREW FEMALE/FEMALE INSTALLATION
  • UL 514B APPROVAL
  • 100 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • 90 DEGREE BEND ANGLE
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number L-244-1
Product Name Rigid/EMT Conduit Elbow Joint
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8722168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.9843 inch (25 mm)
Material Nylon; Nylon
View Details
New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details