Madison Electric Products Rigid/EMT Conduit Connector L-23RT

Description
COMPRESSION TYPE DIE-CAST ZINC MATERIAL EMT CONDUIT USED ON UL APPROVAL 250 STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE-TIGHT, RAINTIGHT NON-INSULATED THROAT TYPE
Datasheet
Description
COMPRESSION TYPE DIE-CAST ZINC MATERIAL EMT CONDUIT USED ON UL APPROVAL 250 STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE-TIGHT, RAINTIGHT NON-INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - L-23RT - Madison Electric Products
Bedford Heights, OH, USA
Rigid/EMT Conduit Connector
L-23RT
Rigid/EMT Conduit Connector L-23RT
COMPRESSION TYPE DIE-CAST ZINC MATERIAL EMT CONDUIT USED ON UL APPROVAL 250 STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE-TIGHT, RAINTIGHT NON-INSULATED THROAT TYPE
  • COMPRESSION TYPE
  • DIE-CAST ZINC MATERIAL
  • EMT CONDUIT USED ON
  • UL APPROVAL
  • 250 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • CONCRETE-TIGHT, RAINTIGHT
  • NON-INSULATED THROAT TYPE
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number L-23RT
Product Name Rigid/EMT Conduit Connector
Size 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details