Madison Electric Products Rigid/EMT Conduit Connector L-21

Description
COMPRESSION TYPE DIE-CAST ZINC MATERIAL 1.2 INCH EMT CONDUIT USED ON 0.4 INCH THREAD LENGTH UL 514B APPROVAL 500 STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE
Datasheet
Description
COMPRESSION TYPE DIE-CAST ZINC MATERIAL 1.2 INCH EMT CONDUIT USED ON 0.4 INCH THREAD LENGTH UL 514B APPROVAL 500 STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - L-21 - Madison Electric Products
Bedford Heights, OH, USA
Rigid/EMT Conduit Connector
L-21
Rigid/EMT Conduit Connector L-21
COMPRESSION TYPE DIE-CAST ZINC MATERIAL 1.2 INCH EMT CONDUIT USED ON 0.4 INCH THREAD LENGTH UL 514B APPROVAL 500 STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE
  • COMPRESSION TYPE
  • DIE-CAST ZINC MATERIAL
  • 1.2 INCH
  • EMT CONDUIT USED ON
  • 0.4 INCH THREAD LENGTH
  • UL 514B APPROVAL
  • 500 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • NON-INSULATED THROAT TYPE
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number L-21
Product Name Rigid/EMT Conduit Connector
Size 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Watertight Corrugated Tubing Fitting - MIL-WCTF - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Liquid Tight Connector
View Details
Conduit Fittings - 8722297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 1.65 inch (42 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details