Madison Electric Products Rigid/EMT Conduit Combination Coupling L-153

Description
DIE-CAST ZINC MATERIAL 0.63 INCH DIA X 1.35 INCH L SIZE EMT/FLEX CONDUIT USED ON SET SCREW EMT CONDUIT TO (2) SCREW CLAMP FLEXIBLE CONDUIT INSTALLATION 500 STANDARD PACKAGE 1/2 INCH TRADE SIZE
Datasheet
Description
DIE-CAST ZINC MATERIAL 0.63 INCH DIA X 1.35 INCH L SIZE EMT/FLEX CONDUIT USED ON SET SCREW EMT CONDUIT TO (2) SCREW CLAMP FLEXIBLE CONDUIT INSTALLATION 500 STANDARD PACKAGE 1/2 INCH TRADE SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Combination Coupling - L-153 - Madison Electric Products
Bedford Heights, OH, USA
Rigid/EMT Conduit Combination Coupling
L-153
Rigid/EMT Conduit Combination Coupling L-153
DIE-CAST ZINC MATERIAL 0.63 INCH DIA X 1.35 INCH L SIZE EMT/FLEX CONDUIT USED ON SET SCREW EMT CONDUIT TO (2) SCREW CLAMP FLEXIBLE CONDUIT INSTALLATION 500 STANDARD PACKAGE 1/2 INCH TRADE SIZE
  • DIE-CAST ZINC MATERIAL
  • 0.63 INCH DIA X 1.35 INCH L SIZE
  • EMT/FLEX CONDUIT USED ON
  • SET SCREW EMT CONDUIT TO (2) SCREW CLAMP FLEXIBLE CONDUIT INSTALLATION
  • 500 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number L-153
Product Name Rigid/EMT Conduit Combination Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 623906 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread converter
Size 0.3543 inch (9 mm)
Material Brass
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details