Madison Electric Products Rigid/EMT Conduit Connector L-139

Description
SET SCREW TYPE DIE-CAST ZINC MATERIAL 3.75 INCH IMC/RIGID/EMT CONDUIT USED ON 1.09 INCH THREAD LENGTH UL 514B APPROVAL 6 STANDARD PACKAGE 4 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE
Datasheet
Description
SET SCREW TYPE DIE-CAST ZINC MATERIAL 3.75 INCH IMC/RIGID/EMT CONDUIT USED ON 1.09 INCH THREAD LENGTH UL 514B APPROVAL 6 STANDARD PACKAGE 4 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - L-139 - Madison Electric Products
Bedford Heights, OH, USA
Rigid/EMT Conduit Connector
L-139
Rigid/EMT Conduit Connector L-139
SET SCREW TYPE DIE-CAST ZINC MATERIAL 3.75 INCH IMC/RIGID/EMT CONDUIT USED ON 1.09 INCH THREAD LENGTH UL 514B APPROVAL 6 STANDARD PACKAGE 4 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE
  • SET SCREW TYPE
  • DIE-CAST ZINC MATERIAL
  • 3.75 INCH
  • IMC/RIGID/EMT CONDUIT USED ON
  • 1.09 INCH THREAD LENGTH
  • UL 514B APPROVAL
  • 6 STANDARD PACKAGE
  • 4 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • NON-INSULATED THROAT TYPE
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number L-139
Product Name Rigid/EMT Conduit Connector
Fitting Type Setscrew Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 2535240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.7874 inch (20 mm)
Material Brass
View Details