Madison Electric Products Rigid/EMT Conduit Connector L-135

Description
SET SCREW TYPE DIE-CAST ZINC MATERIAL 3.37 INCH IMC/RIGID/EMT CONDUIT USED ON 1.06 INCH THREAD LENGTH UL 514B APPROVAL 12 STANDARD PACKAGE 3 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE
Datasheet
Description
SET SCREW TYPE DIE-CAST ZINC MATERIAL 3.37 INCH IMC/RIGID/EMT CONDUIT USED ON 1.06 INCH THREAD LENGTH UL 514B APPROVAL 12 STANDARD PACKAGE 3 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - L-135 - Madison Electric Products
Bedford Heights, OH, USA
Rigid/EMT Conduit Connector
L-135
Rigid/EMT Conduit Connector L-135
SET SCREW TYPE DIE-CAST ZINC MATERIAL 3.37 INCH IMC/RIGID/EMT CONDUIT USED ON 1.06 INCH THREAD LENGTH UL 514B APPROVAL 12 STANDARD PACKAGE 3 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE
  • SET SCREW TYPE
  • DIE-CAST ZINC MATERIAL
  • 3.37 INCH
  • IMC/RIGID/EMT CONDUIT USED ON
  • 1.06 INCH THREAD LENGTH
  • UL 514B APPROVAL
  • 12 STANDARD PACKAGE
  • 3 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • NON-INSULATED THROAT TYPE
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number L-135
Product Name Rigid/EMT Conduit Connector
Fitting Type Setscrew Connector
Unlock Full Specs
to access all available technical data

Similar Products

90°Quick Connector for Flexible Pipes -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
View Details
Conduit Fittings - 2640048 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Dies
Size 0.7874 inch (20 mm)
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details