Madison Electric Products Rigid/EMT Conduit Connector L-131

Description
SET SCREW TYPE DIE-CAST ZINC MATERIAL 2.5 INCH EMT CONDUIT USED ON 0.75 INCH THREAD LENGTH UL 514B APPROVAL 20 STANDARD PACKAGE 2 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE
Datasheet
Description
SET SCREW TYPE DIE-CAST ZINC MATERIAL 2.5 INCH EMT CONDUIT USED ON 0.75 INCH THREAD LENGTH UL 514B APPROVAL 20 STANDARD PACKAGE 2 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - L-131 - Madison Electric Products
Bedford Heights, OH, USA
Rigid/EMT Conduit Connector
L-131
Rigid/EMT Conduit Connector L-131
SET SCREW TYPE DIE-CAST ZINC MATERIAL 2.5 INCH EMT CONDUIT USED ON 0.75 INCH THREAD LENGTH UL 514B APPROVAL 20 STANDARD PACKAGE 2 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE
  • SET SCREW TYPE
  • DIE-CAST ZINC MATERIAL
  • 2.5 INCH
  • EMT CONDUIT USED ON
  • 0.75 INCH THREAD LENGTH
  • UL 514B APPROVAL
  • 20 STANDARD PACKAGE
  • 2 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • NON-INSULATED THROAT TYPE
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number L-131
Product Name Rigid/EMT Conduit Connector
Fitting Type Setscrew Connector
Unlock Full Specs
to access all available technical data

Similar Products

Watertight Corrugated Tubing Fitting - MIL-WCTF - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Liquid Tight Connector
View Details
Conduit Fittings - 606125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; Inspection elbow
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details