Madison Electric Products Armored Cable/Flex Conduit Connector L-110-5

Description
90 DEGREE TYPE DIE-CAST ZINC MATERIAL 6.05 INCH SQUEEZE INSTALLATION UL APPROVAL 5 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 1.51 TO 2.47 INCH CORD SIZE NON-INSULATED THROAT TYPE FLEX METAL CONDUIT SINGLE CABLE OPENING WITH COVER
Datasheet
Description
90 DEGREE TYPE DIE-CAST ZINC MATERIAL 6.05 INCH SQUEEZE INSTALLATION UL APPROVAL 5 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 1.51 TO 2.47 INCH CORD SIZE NON-INSULATED THROAT TYPE FLEX METAL CONDUIT SINGLE CABLE OPENING WITH COVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - L-110-5 - Madison Electric Products
Bedford Heights, OH, USA
Armored Cable/Flex Conduit Connector
L-110-5
Armored Cable/Flex Conduit Connector L-110-5
90 DEGREE TYPE DIE-CAST ZINC MATERIAL 6.05 INCH SQUEEZE INSTALLATION UL APPROVAL 5 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 1.51 TO 2.47 INCH CORD SIZE NON-INSULATED THROAT TYPE FLEX METAL CONDUIT SINGLE CABLE OPENING WITH COVER
  • 90 DEGREE TYPE
  • DIE-CAST ZINC MATERIAL
  • 6.05 INCH
  • SQUEEZE INSTALLATION
  • UL APPROVAL
  • 5 STANDARD PACKAGE
  • 1-1/2 INCH TRADE SIZE
  • 1.51 TO 2.47 INCH CORD SIZE
  • NON-INSULATED THROAT TYPE
  • FLEX METAL CONDUIT
  • SINGLE CABLE OPENING
  • WITH COVER
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number L-110-5
Product Name Armored Cable/Flex Conduit Connector
Size 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 2891969 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.1575 inch (4 mm)
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details