Madison Electric Products Armored Cable/Flex Conduit Connector L-110-1

Description
90 DEGREE TYPE DIE-CAST ZINC MATERIAL 2.18 INCH SQUEEZE INSTALLATION UL APPROVAL 250 STANDARD PACKAGE 1/2 INCH TRADE SIZE 0.65 TO 0.97 INCH CORD SIZE NON-INSULATED THROAT TYPE FLEX METAL CONDUIT SINGLE CABLE OPENING WITH COVER
Datasheet
Description
90 DEGREE TYPE DIE-CAST ZINC MATERIAL 2.18 INCH SQUEEZE INSTALLATION UL APPROVAL 250 STANDARD PACKAGE 1/2 INCH TRADE SIZE 0.65 TO 0.97 INCH CORD SIZE NON-INSULATED THROAT TYPE FLEX METAL CONDUIT SINGLE CABLE OPENING WITH COVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - L-110-1 - Madison Electric Products
Bedford Heights, OH, USA
Armored Cable/Flex Conduit Connector
L-110-1
Armored Cable/Flex Conduit Connector L-110-1
90 DEGREE TYPE DIE-CAST ZINC MATERIAL 2.18 INCH SQUEEZE INSTALLATION UL APPROVAL 250 STANDARD PACKAGE 1/2 INCH TRADE SIZE 0.65 TO 0.97 INCH CORD SIZE NON-INSULATED THROAT TYPE FLEX METAL CONDUIT SINGLE CABLE OPENING WITH COVER
  • 90 DEGREE TYPE
  • DIE-CAST ZINC MATERIAL
  • 2.18 INCH
  • SQUEEZE INSTALLATION
  • UL APPROVAL
  • 250 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • 0.65 TO 0.97 INCH CORD SIZE
  • NON-INSULATED THROAT TYPE
  • FLEX METAL CONDUIT
  • SINGLE CABLE OPENING
  • WITH COVER
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number L-110-1
Product Name Armored Cable/Flex Conduit Connector
Size 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details