Madison Electric Products Nonmetallic Sheathed Cable Connector L-104

Description
DIE-CAST ZINC MATERIAL 2-SCREW INSTALLATION NON-METALLIC CABLE CABLE TYPE (3) 12 AWG, (3) 10 AWG CABLE SIZE UL APPROVAL 500 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE OVAL/ROUND SHAPE THROAT TYPE ROMEX[R] BRAND
Datasheet
Description
DIE-CAST ZINC MATERIAL 2-SCREW INSTALLATION NON-METALLIC CABLE CABLE TYPE (3) 12 AWG, (3) 10 AWG CABLE SIZE UL APPROVAL 500 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE OVAL/ROUND SHAPE THROAT TYPE ROMEX[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nonmetallic Sheathed Cable Connector - L-104 - Madison Electric Products
Bedford Heights, OH, USA
Nonmetallic Sheathed Cable Connector
L-104
Nonmetallic Sheathed Cable Connector L-104
DIE-CAST ZINC MATERIAL 2-SCREW INSTALLATION NON-METALLIC CABLE CABLE TYPE (3) 12 AWG, (3) 10 AWG CABLE SIZE UL APPROVAL 500 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE OVAL/ROUND SHAPE THROAT TYPE ROMEX[R] BRAND
  • DIE-CAST ZINC MATERIAL
  • 2-SCREW INSTALLATION
  • NON-METALLIC CABLE CABLE TYPE
  • (3) 12 AWG, (3) 10 AWG CABLE SIZE
  • UL APPROVAL
  • 500 PER CARTON STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • OVAL/ROUND SHAPE THROAT TYPE
  • ROMEX[R] BRAND
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number L-104
Product Name Nonmetallic Sheathed Cable Connector
Fitting Type Nonmetallic Sheathed Cable Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726034 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 1.26 inch (32 mm)
Material Brass
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details