Madison Electric Products Rigid/EMT Conduit Nipple IML-710

Description
THREADED MALE, HEX HEAD TYPE ZINC PLATED MALLEABLE IRON MATERIAL RIGID CONDUIT USED ON UL 514B APPROVAL 5 STANDARD PACKAGE 4 INCH TRADE SIZE INSULATED THROAT TYPE ROHS COMPLIANT APPLICABLE STANDARD NEMA FB-1
Datasheet
Description
THREADED MALE, HEX HEAD TYPE ZINC PLATED MALLEABLE IRON MATERIAL RIGID CONDUIT USED ON UL 514B APPROVAL 5 STANDARD PACKAGE 4 INCH TRADE SIZE INSULATED THROAT TYPE ROHS COMPLIANT APPLICABLE STANDARD NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Nipple - IML-710 - Madison Electric Products
Bedford Heights, OH, USA
Rigid/EMT Conduit Nipple
IML-710
Rigid/EMT Conduit Nipple IML-710
THREADED MALE, HEX HEAD TYPE ZINC PLATED MALLEABLE IRON MATERIAL RIGID CONDUIT USED ON UL 514B APPROVAL 5 STANDARD PACKAGE 4 INCH TRADE SIZE INSULATED THROAT TYPE ROHS COMPLIANT APPLICABLE STANDARD NEMA FB-1
  • THREADED MALE, HEX HEAD TYPE
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • RIGID CONDUIT USED ON
  • UL 514B APPROVAL
  • 5 STANDARD PACKAGE
  • 4 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEMA FB-1
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number IML-710
Product Name Rigid/EMT Conduit Nipple
Fitting Type Nipple
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 2687468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.26 inch (32 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details