Madison Electric Products Rigid/EMT Conduit Nipple IL-704

Description
DIE CAST ZINC MATERIAL 0.94 INCH RIGID CONDUIT USED ON UL APPROVAL 1.89 INCH DIAMETER 250 STANDARD PACKAGE 1 1/4 INCH TRADE SIZE INSULATED THROAT TYPE INSTALLATION THREADED MALE/HEX HEAD
Datasheet
Description
DIE CAST ZINC MATERIAL 0.94 INCH RIGID CONDUIT USED ON UL APPROVAL 1.89 INCH DIAMETER 250 STANDARD PACKAGE 1 1/4 INCH TRADE SIZE INSULATED THROAT TYPE INSTALLATION THREADED MALE/HEX HEAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Nipple - IL-704 - Madison Electric Products
Bedford Heights, OH, USA
Rigid/EMT Conduit Nipple
IL-704
Rigid/EMT Conduit Nipple IL-704
DIE CAST ZINC MATERIAL 0.94 INCH RIGID CONDUIT USED ON UL APPROVAL 1.89 INCH DIAMETER 250 STANDARD PACKAGE 1 1/4 INCH TRADE SIZE INSULATED THROAT TYPE INSTALLATION THREADED MALE/HEX HEAD
  • DIE CAST ZINC MATERIAL
  • 0.94 INCH
  • RIGID CONDUIT USED ON
  • UL APPROVAL
  • 1.89 INCH DIAMETER
  • 250 STANDARD PACKAGE
  • 1 1/4 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • INSTALLATION THREADED MALE/HEX HEAD
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number IL-704
Product Name Rigid/EMT Conduit Nipple
Fitting Type Nipple
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details