Madison Electric Products Armored Cable/Flex Conduit Connector IL-44-2

Description
STRAIGHT TYPE DIE CAST ZINC MATERIAL 1.62 INCH SCREW IN INSTALLATION UL 514-B APPROVAL 250 STANDARD PACKAGE 3/4 INCH TRADE SIZE 3/4 INCH CORD SIZE INSULATED THROAT TYPE FLEX METAL CONDUIT SINGLE CABLE OPENING
Datasheet
Description
STRAIGHT TYPE DIE CAST ZINC MATERIAL 1.62 INCH SCREW IN INSTALLATION UL 514-B APPROVAL 250 STANDARD PACKAGE 3/4 INCH TRADE SIZE 3/4 INCH CORD SIZE INSULATED THROAT TYPE FLEX METAL CONDUIT SINGLE CABLE OPENING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - IL-44-2 - Madison Electric Products
Bedford Heights, OH, USA
Armored Cable/Flex Conduit Connector
IL-44-2
Armored Cable/Flex Conduit Connector IL-44-2
STRAIGHT TYPE DIE CAST ZINC MATERIAL 1.62 INCH SCREW IN INSTALLATION UL 514-B APPROVAL 250 STANDARD PACKAGE 3/4 INCH TRADE SIZE 3/4 INCH CORD SIZE INSULATED THROAT TYPE FLEX METAL CONDUIT SINGLE CABLE OPENING
  • STRAIGHT TYPE
  • DIE CAST ZINC MATERIAL
  • 1.62 INCH
  • SCREW IN INSTALLATION
  • UL 514-B APPROVAL
  • 250 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • 3/4 INCH CORD SIZE
  • INSULATED THROAT TYPE
  • FLEX METAL CONDUIT
  • SINGLE CABLE OPENING
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number IL-44-2
Product Name Armored Cable/Flex Conduit Connector
Size 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Watertight Corrugated Tubing Fitting - MIL-WCTF - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Liquid Tight Connector
View Details
Conduit Fittings - 608187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Coupling; Coupler
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details