Madison Electric Products Rigid/EMT Conduit Connector IL-21

Description
COMPRESSION TYPE DIE-CAST ZINC MATERIAL 1.2 INCH EMT CONDUIT USED ON 0.4 INCH THREAD LENGTH UL 514B APPROVAL 500 STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE
Datasheet
Description
COMPRESSION TYPE DIE-CAST ZINC MATERIAL 1.2 INCH EMT CONDUIT USED ON 0.4 INCH THREAD LENGTH UL 514B APPROVAL 500 STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - IL-21 - Madison Electric Products
Bedford Heights, OH, USA
Rigid/EMT Conduit Connector
IL-21
Rigid/EMT Conduit Connector IL-21
COMPRESSION TYPE DIE-CAST ZINC MATERIAL 1.2 INCH EMT CONDUIT USED ON 0.4 INCH THREAD LENGTH UL 514B APPROVAL 500 STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE
  • COMPRESSION TYPE
  • DIE-CAST ZINC MATERIAL
  • 1.2 INCH
  • EMT CONDUIT USED ON
  • 0.4 INCH THREAD LENGTH
  • UL 514B APPROVAL
  • 500 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • INSULATED THROAT TYPE
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number IL-21
Product Name Rigid/EMT Conduit Connector
Size 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details