Madison Electric Products Rigid/EMT Conduit Connector IL-139

Description
SET SCREW TYPE DIE-CAST ZINC MATERIAL 3.75 INCH IMC/RIGID/EMT CONDUIT USED ON 1.09 INCH THREAD LENGTH UL 514B APPROVAL 6 STANDARD PACKAGE 4 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE
Datasheet
Description
SET SCREW TYPE DIE-CAST ZINC MATERIAL 3.75 INCH IMC/RIGID/EMT CONDUIT USED ON 1.09 INCH THREAD LENGTH UL 514B APPROVAL 6 STANDARD PACKAGE 4 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - IL-139 - Madison Electric Products
Bedford Heights, OH, USA
Rigid/EMT Conduit Connector
IL-139
Rigid/EMT Conduit Connector IL-139
SET SCREW TYPE DIE-CAST ZINC MATERIAL 3.75 INCH IMC/RIGID/EMT CONDUIT USED ON 1.09 INCH THREAD LENGTH UL 514B APPROVAL 6 STANDARD PACKAGE 4 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE
  • SET SCREW TYPE
  • DIE-CAST ZINC MATERIAL
  • 3.75 INCH
  • IMC/RIGID/EMT CONDUIT USED ON
  • 1.09 INCH THREAD LENGTH
  • UL 514B APPROVAL
  • 6 STANDARD PACKAGE
  • 4 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • INSULATED THROAT TYPE
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number IL-139
Product Name Rigid/EMT Conduit Connector
Fitting Type Setscrew Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 754194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.9843 inch (25 mm)
Material Cold Rolled Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details