Madison Electric Products Rigid/EMT Conduit Connector IL-123

Description
SET SCREW TYPE DIE-CAST ZINC MATERIAL 1.31 INCH EMT CONDUIT USED ON 0.47 INCH THREAD LENGTH UL 514B APPROVAL 250 STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE
Datasheet
Description
SET SCREW TYPE DIE-CAST ZINC MATERIAL 1.31 INCH EMT CONDUIT USED ON 0.47 INCH THREAD LENGTH UL 514B APPROVAL 250 STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - IL-123 - Madison Electric Products
Bedford Heights, OH, USA
Rigid/EMT Conduit Connector
IL-123
Rigid/EMT Conduit Connector IL-123
SET SCREW TYPE DIE-CAST ZINC MATERIAL 1.31 INCH EMT CONDUIT USED ON 0.47 INCH THREAD LENGTH UL 514B APPROVAL 250 STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE
  • SET SCREW TYPE
  • DIE-CAST ZINC MATERIAL
  • 1.31 INCH
  • EMT CONDUIT USED ON
  • 0.47 INCH THREAD LENGTH
  • UL 514B APPROVAL
  • 250 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • INSULATED THROAT TYPE
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number IL-123
Product Name Rigid/EMT Conduit Connector
Fitting Type Setscrew Connector
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 8725978 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.3937 inch (10 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details