Madison Electric Products Armored Cable/Flex Conduit Connector IL-110-2

Description
90 DEGREE TYPE DIE-CAST ZINC MATERIAL 2.38 INCH SQUEEZE INSTALLATION UL APPROVAL 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE 0.77 TO 1.12 INCH CORD SIZE INSULATED THROAT TYPE FLEX METAL CONDUIT SINGLE CABLE OPENING WITH COVER
Datasheet
Description
90 DEGREE TYPE DIE-CAST ZINC MATERIAL 2.38 INCH SQUEEZE INSTALLATION UL APPROVAL 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE 0.77 TO 1.12 INCH CORD SIZE INSULATED THROAT TYPE FLEX METAL CONDUIT SINGLE CABLE OPENING WITH COVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - IL-110-2 - Madison Electric Products
Bedford Heights, OH, USA
Armored Cable/Flex Conduit Connector
IL-110-2
Armored Cable/Flex Conduit Connector IL-110-2
90 DEGREE TYPE DIE-CAST ZINC MATERIAL 2.38 INCH SQUEEZE INSTALLATION UL APPROVAL 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE 0.77 TO 1.12 INCH CORD SIZE INSULATED THROAT TYPE FLEX METAL CONDUIT SINGLE CABLE OPENING WITH COVER
  • 90 DEGREE TYPE
  • DIE-CAST ZINC MATERIAL
  • 2.38 INCH
  • SQUEEZE INSTALLATION
  • UL APPROVAL
  • 100 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • 0.77 TO 1.12 INCH CORD SIZE
  • INSULATED THROAT TYPE
  • FLEX METAL CONDUIT
  • SINGLE CABLE OPENING
  • WITH COVER
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number IL-110-2
Product Name Armored Cable/Flex Conduit Connector
Size 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 2650005 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.4724 inch (12 mm)
Material Nylon; Polyamide
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details