CBI-350 -- RIGID/EMT CONDUIT BUSHING
Madison Electric Products
Rigid/EMT Conduit Bushing
CBI-350
Description
DIE CAST ZINC MATERIAL
RIGID CONDUIT USED ON
UL APPROVAL
25 PER CARTON STANDARD PACKAGE
3 1/2 INCH TRADE SIZE
INSULATED THROAT TYPE
-
Madison Electric Products
Datasheet
Description
DIE CAST ZINC MATERIAL
RIGID CONDUIT USED ON
UL APPROVAL
25 PER CARTON STANDARD PACKAGE
3 1/2 INCH TRADE SIZE
INSULATED THROAT TYPE
Datasheet
Suppliers
Rigid/EMT Conduit Bushing
CBI-350
DIE CAST ZINC MATERIAL
RIGID CONDUIT USED ON
UL APPROVAL
25 PER CARTON STANDARD PACKAGE
3 1/2 INCH TRADE SIZE
INSULATED THROAT TYPE
- DIE CAST ZINC MATERIAL
- RIGID CONDUIT USED ON
- UL APPROVAL
- 25 PER CARTON STANDARD PACKAGE
- 3 1/2 INCH TRADE SIZE
- INSULATED THROAT TYPE
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
CBI-350 |
|
Product Name
|
Rigid/EMT Conduit Bushing |
|
Fitting Type
|
Rigid/EMT Conduit Bushing
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Swivel
Size
0.6299 inch (16 mm)
Material
Nickel plated brass
View Details