Madison Electric Products Grounding Bushing CBGI-250

Description
DIE-CAST ZINC, PLASTIC LINER MATERIAL RIGID CONDUIT USED ON 14 AWG SOLID TO 4 AWG STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 467, UL 514B APPROVAL 10 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE INSULATED THROAT TYPE LAY-IN, ALUMINUM LUG TYPE ROHS COMPLIANT TEMPERATURE RATING 150 DEG C (LINER)
Datasheet
Description
DIE-CAST ZINC, PLASTIC LINER MATERIAL RIGID CONDUIT USED ON 14 AWG SOLID TO 4 AWG STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 467, UL 514B APPROVAL 10 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE INSULATED THROAT TYPE LAY-IN, ALUMINUM LUG TYPE ROHS COMPLIANT TEMPERATURE RATING 150 DEG C (LINER)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding Bushing - CBGI-250 - Madison Electric Products
Bedford Heights, OH, USA
Grounding Bushing
CBGI-250
Grounding Bushing CBGI-250
DIE-CAST ZINC, PLASTIC LINER MATERIAL RIGID CONDUIT USED ON 14 AWG SOLID TO 4 AWG STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 467, UL 514B APPROVAL 10 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE INSULATED THROAT TYPE LAY-IN, ALUMINUM LUG TYPE ROHS COMPLIANT TEMPERATURE RATING 150 DEG C (LINER)
  • DIE-CAST ZINC, PLASTIC LINER MATERIAL
  • RIGID CONDUIT USED ON
  • 14 AWG SOLID TO 4 AWG STRANDED WIRE SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL 467, UL 514B APPROVAL
  • 10 STANDARD PACKAGE
  • 2-1/2 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • LAY-IN, ALUMINUM LUG TYPE
  • ROHS COMPLIANT
  • TEMPERATURE RATING 150 DEG C (LINER)
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number CBGI-250
Product Name Grounding Bushing
Fitting Type Grounding Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Watertight Corrugated Tubing Fitting - MIL-WCTF - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Liquid Tight Connector
View Details
Conduit Fittings - 1240062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details