CB-75 -- RIGID/EMT CONDUIT BUSHING
Madison Electric Products
Rigid/EMT Conduit Bushing
CB-75
Description
DIE-CAST ZINC MATERIAL
IMC/RIGID CONDUIT USED ON
UL 514B APPROVAL
1000 STANDARD PACKAGE
3/4 INCH TRADE SIZE
NON-INSULATED THROAT TYPE
-
Madison Electric Products
Datasheet
Description
DIE-CAST ZINC MATERIAL
IMC/RIGID CONDUIT USED ON
UL 514B APPROVAL
1000 STANDARD PACKAGE
3/4 INCH TRADE SIZE
NON-INSULATED THROAT TYPE
Datasheet
Suppliers
Rigid/EMT Conduit Bushing
CB-75
DIE-CAST ZINC MATERIAL
IMC/RIGID CONDUIT USED ON
UL 514B APPROVAL
1000 STANDARD PACKAGE
3/4 INCH TRADE SIZE
NON-INSULATED THROAT TYPE
- DIE-CAST ZINC MATERIAL
- IMC/RIGID CONDUIT USED ON
- UL 514B APPROVAL
- 1000 STANDARD PACKAGE
- 3/4 INCH TRADE SIZE
- NON-INSULATED THROAT TYPE
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
CB-75 |
|
Product Name
|
Rigid/EMT Conduit Bushing |
|
Fitting Type
|
Rigid/EMT Conduit Bushing
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Swivel
Size
0.6299 inch (16 mm)
Material
Nickel plated brass
View Details