CB-250 -- RIGID/EMT CONDUIT BUSHING
Madison Electric Products
Rigid/EMT Conduit Bushing
CB-250
Description
DIE-CAST ZINC MATERIAL
IMC/RIGID CONDUIT USED ON
UL 514B APPROVAL
100 STANDARD PACKAGE
2-1/2 INCH TRADE SIZE
NON-INSULATED THROAT TYPE
-
Madison Electric Products
Datasheet
Description
DIE-CAST ZINC MATERIAL
IMC/RIGID CONDUIT USED ON
UL 514B APPROVAL
100 STANDARD PACKAGE
2-1/2 INCH TRADE SIZE
NON-INSULATED THROAT TYPE
Datasheet
Suppliers
Rigid/EMT Conduit Bushing
CB-250
DIE-CAST ZINC MATERIAL
IMC/RIGID CONDUIT USED ON
UL 514B APPROVAL
100 STANDARD PACKAGE
2-1/2 INCH TRADE SIZE
NON-INSULATED THROAT TYPE
- DIE-CAST ZINC MATERIAL
- IMC/RIGID CONDUIT USED ON
- UL 514B APPROVAL
- 100 STANDARD PACKAGE
- 2-1/2 INCH TRADE SIZE
- NON-INSULATED THROAT TYPE
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
CB-250 |
|
Product Name
|
Rigid/EMT Conduit Bushing |
|
Fitting Type
|
Rigid/EMT Conduit Bushing
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Fixed external
Size
1.57 inch (40 mm)
Material
Brass
View Details
Fitting Type
Adapter
Material
Brass Nickel-plated
View Details