Madison Electric Products Flexible Liquidtight Metallic Conduit 622022

Description
HOT DIP GALVANIZED FINISH 25 FT 3.5 INCH INNER DIAMETER 3.72 TO 3.96 INCH OUTER DIAMETER UL 360, CSA C22.2 APPROVAL NEC 250.118 (7), NEC 350, NEC 390.15, NEC 501.4 (B) (2), NEC 502.4 (A) (I) (E), NEC 503.3 (A) (2), NEC 511.7 (A) (I), NEC 645.5 (D) (2), NEC 680.21, NEC 680.42, NEC 695.14 (E) APPLICABLE STANDARD HAZARDOUS LOCATION, GENERAL PURPOSE, DIRECT BURIAL, RAISED FLOOR APPLICATION -30 TO 80 DEG C (DRY), 60 DEG C (WET), 70 DEG C (OIL RESISTANT) TEMPERATURE RATING COIL STANDARD PACKAGE 3-1/2 INCH TRADE SIZE LIQUIDTIGHT, SUNLIGHT RESISTANT, ABRASION RESISTANT, WEATHER RESISTANT FLAME RETARDANT PVC JACKET MATERIAL GRAY JACKET COLOR 20 INCH BENDING RADIUS LOW CARBON STEEL CORE MATERIAL
Description
HOT DIP GALVANIZED FINISH 25 FT 3.5 INCH INNER DIAMETER 3.72 TO 3.96 INCH OUTER DIAMETER UL 360, CSA C22.2 APPROVAL NEC 250.118 (7), NEC 350, NEC 390.15, NEC 501.4 (B) (2), NEC 502.4 (A) (I) (E), NEC 503.3 (A) (2), NEC 511.7 (A) (I), NEC 645.5 (D) (2), NEC 680.21, NEC 680.42, NEC 695.14 (E) APPLICABLE STANDARD HAZARDOUS LOCATION, GENERAL PURPOSE, DIRECT BURIAL, RAISED FLOOR APPLICATION -30 TO 80 DEG C (DRY), 60 DEG C (WET), 70 DEG C (OIL RESISTANT) TEMPERATURE RATING COIL STANDARD PACKAGE 3-1/2 INCH TRADE SIZE LIQUIDTIGHT, SUNLIGHT RESISTANT, ABRASION RESISTANT, WEATHER RESISTANT FLAME RETARDANT PVC JACKET MATERIAL GRAY JACKET COLOR 20 INCH BENDING RADIUS LOW CARBON STEEL CORE MATERIAL

Suppliers

Company
Product
Description
Supplier Links
Bedford Heights, OH, USA
Flexible Liquidtight Metallic Conduit
622022
Flexible Liquidtight Metallic Conduit 622022
HOT DIP GALVANIZED FINISH 25 FT 3.5 INCH INNER DIAMETER 3.72 TO 3.96 INCH OUTER DIAMETER UL 360, CSA C22.2 APPROVAL NEC 250.118 (7), NEC 350, NEC 390.15, NEC 501.4 (B) (2), NEC 502.4 (A) (I) (E), NEC 503.3 (A) (2), NEC 511.7 (A) (I), NEC 645.5 (D) (2), NEC 680.21, NEC 680.42, NEC 695.14 (E) APPLICABLE STANDARD HAZARDOUS LOCATION, GENERAL PURPOSE, DIRECT BURIAL, RAISED FLOOR APPLICATION -30 TO 80 DEG C (DRY), 60 DEG C (WET), 70 DEG C (OIL RESISTANT) TEMPERATURE RATING COIL STANDARD PACKAGE 3-1/2 INCH TRADE SIZE LIQUIDTIGHT, SUNLIGHT RESISTANT, ABRASION RESISTANT, WEATHER RESISTANT FLAME RETARDANT PVC JACKET MATERIAL GRAY JACKET COLOR 20 INCH BENDING RADIUS LOW CARBON STEEL CORE MATERIAL
  • HOT DIP GALVANIZED FINISH
  • 25 FT
  • 3.5 INCH INNER DIAMETER
  • 3.72 TO 3.96 INCH OUTER DIAMETER
  • UL 360, CSA C22.2 APPROVAL
  • NEC 250.118 (7), NEC 350, NEC 390.15, NEC 501.4 (B) (2), NEC 502.4 (A) (I) (E), NEC 503.3 (A) (2), NEC 511.7 (A) (I), NEC 645.5 (D) (2), NEC 680.21, NEC 680.42, NEC 695.14 (E) APPLICABLE STANDARD
  • HAZARDOUS LOCATION, GENERAL PURPOSE, DIRECT BURIAL, RAISED FLOOR APPLICATION
  • -30 TO 80 DEG C (DRY), 60 DEG C (WET), 70 DEG C (OIL RESISTANT) TEMPERATURE RATING
  • COIL STANDARD PACKAGE
  • 3-1/2 INCH TRADE SIZE
  • LIQUIDTIGHT, SUNLIGHT RESISTANT, ABRASION RESISTANT, WEATHER RESISTANT
  • FLAME RETARDANT PVC JACKET MATERIAL
  • GRAY JACKET COLOR
  • 20 INCH BENDING RADIUS
  • LOW CARBON STEEL CORE MATERIAL

Technical Specifications

  Madison Electric Products
Product Category Electrical Conduit
Product Number 622022
Product Name Flexible Liquidtight Metallic Conduit
Flexibility Flexible
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 8918194004 - TE Connectivity
Specs
Temperature Rating -67 to 392 F (-55 to 200 C)
View Details
Type ALT - Liquidtight Flexible Conduit -  - Electri-Flex Company
Specs
Material Aluminum
Flexibility Flexible
Size 0.5000 inch (12.7 mm)
View Details