Madison Electric Products Flexible Liquidtight Metallic Conduit 620245

Description
HOT DIP GALVANIZED FINISH 500 FT 0.622 INCH INNER DIAMETER 0.732 TO 0.82 INCH OUTER DIAMETER UL 360, CSA C22.2 APPROVAL NEC 250.118 (7), NEC 350, NEC 390.15, NEC 501.4 (B) (2), NEC 502.4 (A) (I) (E), NEC 503.3 (A) (2), NEC 511.7 (A) (I), NEC 645.5 (D) (2), NEC 680.21, NEC 680.42, NEC 695.14 (E) APPLICABLE STANDARD HAZARDOUS LOCATION, GENERAL PURPOSE, DIRECT BURIAL, RAISED FLOOR APPLICATION -30 TO 80 DEG C (DRY), 60 DEG C (WET), 70 DEG C (OIL RESISTANT) TEMPERATURE RATING REEL STANDARD PACKAGE 1/2 INCH TRADE SIZE LIQUIDTIGHT, SUNLIGHT RESISTANT, ABRASION RESISTANT, WEATHER RESISTANT FLAME RETARDANT PVC JACKET MATERIAL GRAY JACKET COLOR 3.25 INCH BENDING RADIUS LOW CARBON STEEL CORE MATERIAL
Datasheet
Description
HOT DIP GALVANIZED FINISH 500 FT 0.622 INCH INNER DIAMETER 0.732 TO 0.82 INCH OUTER DIAMETER UL 360, CSA C22.2 APPROVAL NEC 250.118 (7), NEC 350, NEC 390.15, NEC 501.4 (B) (2), NEC 502.4 (A) (I) (E), NEC 503.3 (A) (2), NEC 511.7 (A) (I), NEC 645.5 (D) (2), NEC 680.21, NEC 680.42, NEC 695.14 (E) APPLICABLE STANDARD HAZARDOUS LOCATION, GENERAL PURPOSE, DIRECT BURIAL, RAISED FLOOR APPLICATION -30 TO 80 DEG C (DRY), 60 DEG C (WET), 70 DEG C (OIL RESISTANT) TEMPERATURE RATING REEL STANDARD PACKAGE 1/2 INCH TRADE SIZE LIQUIDTIGHT, SUNLIGHT RESISTANT, ABRASION RESISTANT, WEATHER RESISTANT FLAME RETARDANT PVC JACKET MATERIAL GRAY JACKET COLOR 3.25 INCH BENDING RADIUS LOW CARBON STEEL CORE MATERIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Liquidtight Metallic Conduit - 620245 - Madison Electric Products
Bedford Heights, OH, USA
Flexible Liquidtight Metallic Conduit
620245
Flexible Liquidtight Metallic Conduit 620245
HOT DIP GALVANIZED FINISH 500 FT 0.622 INCH INNER DIAMETER 0.732 TO 0.82 INCH OUTER DIAMETER UL 360, CSA C22.2 APPROVAL NEC 250.118 (7), NEC 350, NEC 390.15, NEC 501.4 (B) (2), NEC 502.4 (A) (I) (E), NEC 503.3 (A) (2), NEC 511.7 (A) (I), NEC 645.5 (D) (2), NEC 680.21, NEC 680.42, NEC 695.14 (E) APPLICABLE STANDARD HAZARDOUS LOCATION, GENERAL PURPOSE, DIRECT BURIAL, RAISED FLOOR APPLICATION -30 TO 80 DEG C (DRY), 60 DEG C (WET), 70 DEG C (OIL RESISTANT) TEMPERATURE RATING REEL STANDARD PACKAGE 1/2 INCH TRADE SIZE LIQUIDTIGHT, SUNLIGHT RESISTANT, ABRASION RESISTANT, WEATHER RESISTANT FLAME RETARDANT PVC JACKET MATERIAL GRAY JACKET COLOR 3.25 INCH BENDING RADIUS LOW CARBON STEEL CORE MATERIAL
  • HOT DIP GALVANIZED FINISH
  • 500 FT
  • 0.622 INCH INNER DIAMETER
  • 0.732 TO 0.82 INCH OUTER DIAMETER
  • UL 360, CSA C22.2 APPROVAL
  • NEC 250.118 (7), NEC 350, NEC 390.15, NEC 501.4 (B) (2), NEC 502.4 (A) (I) (E), NEC 503.3 (A) (2), NEC 511.7 (A) (I), NEC 645.5 (D) (2), NEC 680.21, NEC 680.42, NEC 695.14 (E) APPLICABLE STANDARD
  • HAZARDOUS LOCATION, GENERAL PURPOSE, DIRECT BURIAL, RAISED FLOOR APPLICATION
  • -30 TO 80 DEG C (DRY), 60 DEG C (WET), 70 DEG C (OIL RESISTANT) TEMPERATURE RATING
  • REEL STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • LIQUIDTIGHT, SUNLIGHT RESISTANT, ABRASION RESISTANT, WEATHER RESISTANT
  • FLAME RETARDANT PVC JACKET MATERIAL
  • GRAY JACKET COLOR
  • 3.25 INCH BENDING RADIUS
  • LOW CARBON STEEL CORE MATERIAL
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Electrical Conduit
Product Number 620245
Product Name Flexible Liquidtight Metallic Conduit
Flexibility Flexible
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details
Type CEA - Zero Halogen Flexible Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 1.5 inch (38.1 mm)
View Details