Madison Electric Products Flexible Liquidtight Metallic Conduit 610624

Description
VERY FLEXIBLE TYPE HOT DIP GALVANIZED FINISH 50 FT 1.6 INCH INNER DIAMETER 1.77 TO 1.99 INCH OUTER DIAMETER GENERAL PURPOSE APPLICATION -20 TO 60 DEG C TEMPERATURE RATING COIL STANDARD PACKAGE 1-1/2 INCH TRADE SIZE VF STYLE LIQUIDTIGHT, SUNLIGHT RESISTANT, ABRASION RESISTANT, WEATHER RESISTANT FLAME RETARDANT PVC JACKET MATERIAL GRAY JACKET COLOR 9 INCH BENDING RADIUS LOW CARBON STEEL CORE MATERIAL
Description
VERY FLEXIBLE TYPE HOT DIP GALVANIZED FINISH 50 FT 1.6 INCH INNER DIAMETER 1.77 TO 1.99 INCH OUTER DIAMETER GENERAL PURPOSE APPLICATION -20 TO 60 DEG C TEMPERATURE RATING COIL STANDARD PACKAGE 1-1/2 INCH TRADE SIZE VF STYLE LIQUIDTIGHT, SUNLIGHT RESISTANT, ABRASION RESISTANT, WEATHER RESISTANT FLAME RETARDANT PVC JACKET MATERIAL GRAY JACKET COLOR 9 INCH BENDING RADIUS LOW CARBON STEEL CORE MATERIAL

Suppliers

Company
Product
Description
Supplier Links
Bedford Heights, OH, USA
Flexible Liquidtight Metallic Conduit
610624
Flexible Liquidtight Metallic Conduit 610624
VERY FLEXIBLE TYPE HOT DIP GALVANIZED FINISH 50 FT 1.6 INCH INNER DIAMETER 1.77 TO 1.99 INCH OUTER DIAMETER GENERAL PURPOSE APPLICATION -20 TO 60 DEG C TEMPERATURE RATING COIL STANDARD PACKAGE 1-1/2 INCH TRADE SIZE VF STYLE LIQUIDTIGHT, SUNLIGHT RESISTANT, ABRASION RESISTANT, WEATHER RESISTANT FLAME RETARDANT PVC JACKET MATERIAL GRAY JACKET COLOR 9 INCH BENDING RADIUS LOW CARBON STEEL CORE MATERIAL
  • VERY FLEXIBLE TYPE
  • HOT DIP GALVANIZED FINISH
  • 50 FT
  • 1.6 INCH INNER DIAMETER
  • 1.77 TO 1.99 INCH OUTER DIAMETER
  • GENERAL PURPOSE APPLICATION
  • -20 TO 60 DEG C TEMPERATURE RATING
  • COIL STANDARD PACKAGE
  • 1-1/2 INCH TRADE SIZE
  • VF STYLE
  • LIQUIDTIGHT, SUNLIGHT RESISTANT, ABRASION RESISTANT, WEATHER RESISTANT
  • FLAME RETARDANT PVC JACKET MATERIAL
  • GRAY JACKET COLOR
  • 9 INCH BENDING RADIUS
  • LOW CARBON STEEL CORE MATERIAL

Technical Specifications

  Madison Electric Products
Product Category Electrical Conduit
Product Number 610624
Product Name Flexible Liquidtight Metallic Conduit
Flexibility Flexible
Unlock Full Specs
to access all available technical data

Similar Products

Type ATLA - High/Low Temperature Conduit -  - Electri-Flex Company
Specs
Material Steel
Size 0.7500 inch (19.05 mm)
Units English Size
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details
Cable Conduit - 2500180-3 - TE Connectivity
Specs
Size 0.6300 inch (16 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details