Madison Electric Products Flexible Liquidtight Metallic Conduit 610345

Description
VERY FLEXIBLE TYPE HOT DIP GALVANIZED FINISH 500 FT 0.84 INCH INNER DIAMETER 0.96 TO 1.05 INCH OUTER DIAMETER GENERAL PURPOSE APPLICATION -20 TO 60 DEG C TEMPERATURE RATING REEL STANDARD PACKAGE 3/4 INCH TRADE SIZE VF STYLE LIQUIDTIGHT, SUNLIGHT RESISTANT, ABRASION RESISTANT, WEATHER RESISTANT FLAME RETARDANT PVC JACKET MATERIAL GRAY JACKET COLOR 4.25 INCH BENDING RADIUS LOW CARBON STEEL CORE MATERIAL
Description
VERY FLEXIBLE TYPE HOT DIP GALVANIZED FINISH 500 FT 0.84 INCH INNER DIAMETER 0.96 TO 1.05 INCH OUTER DIAMETER GENERAL PURPOSE APPLICATION -20 TO 60 DEG C TEMPERATURE RATING REEL STANDARD PACKAGE 3/4 INCH TRADE SIZE VF STYLE LIQUIDTIGHT, SUNLIGHT RESISTANT, ABRASION RESISTANT, WEATHER RESISTANT FLAME RETARDANT PVC JACKET MATERIAL GRAY JACKET COLOR 4.25 INCH BENDING RADIUS LOW CARBON STEEL CORE MATERIAL

Suppliers

Company
Product
Description
Supplier Links
Bedford Heights, OH, USA
Flexible Liquidtight Metallic Conduit
610345
Flexible Liquidtight Metallic Conduit 610345
VERY FLEXIBLE TYPE HOT DIP GALVANIZED FINISH 500 FT 0.84 INCH INNER DIAMETER 0.96 TO 1.05 INCH OUTER DIAMETER GENERAL PURPOSE APPLICATION -20 TO 60 DEG C TEMPERATURE RATING REEL STANDARD PACKAGE 3/4 INCH TRADE SIZE VF STYLE LIQUIDTIGHT, SUNLIGHT RESISTANT, ABRASION RESISTANT, WEATHER RESISTANT FLAME RETARDANT PVC JACKET MATERIAL GRAY JACKET COLOR 4.25 INCH BENDING RADIUS LOW CARBON STEEL CORE MATERIAL
  • VERY FLEXIBLE TYPE
  • HOT DIP GALVANIZED FINISH
  • 500 FT
  • 0.84 INCH INNER DIAMETER
  • 0.96 TO 1.05 INCH OUTER DIAMETER
  • GENERAL PURPOSE APPLICATION
  • -20 TO 60 DEG C TEMPERATURE RATING
  • REEL STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • VF STYLE
  • LIQUIDTIGHT, SUNLIGHT RESISTANT, ABRASION RESISTANT, WEATHER RESISTANT
  • FLAME RETARDANT PVC JACKET MATERIAL
  • GRAY JACKET COLOR
  • 4.25 INCH BENDING RADIUS
  • LOW CARBON STEEL CORE MATERIAL

Technical Specifications

  Madison Electric Products
Product Category Electrical Conduit
Product Number 610345
Product Name Flexible Liquidtight Metallic Conduit
Flexibility Flexible
Unlock Full Specs
to access all available technical data

Similar Products

Type LT - Liquidtight Oil Resistant Steel Conduit -  - Electri-Flex Company
Specs
Material Steel
Size 1 inch (25.4 mm)
Units English Size
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details