Madison Electric Products Flexible Liquidtight Metallic Conduit 610130

Description
VERY FLEXIBLE TYPE HOT DIP GALVANIZED FINISH 100 FT 0.504 INCH INNER DIAMETER 0.614 TO 0.71 INCH OUTER DIAMETER GENERAL PURPOSE APPLICATION -20 TO 60 DEG C TEMPERATURE RATING COIL STANDARD PACKAGE 3/8 INCH TRADE SIZE VF STYLE LIQUIDTIGHT, SUNLIGHT RESISTANT, ABRASION RESISTANT, WEATHER RESISTANT FLAME RETARDANT PVC JACKET MATERIAL GRAY JACKET COLOR 2 INCH BENDING RADIUS LOW CARBON STEEL CORE MATERIAL
Description
VERY FLEXIBLE TYPE HOT DIP GALVANIZED FINISH 100 FT 0.504 INCH INNER DIAMETER 0.614 TO 0.71 INCH OUTER DIAMETER GENERAL PURPOSE APPLICATION -20 TO 60 DEG C TEMPERATURE RATING COIL STANDARD PACKAGE 3/8 INCH TRADE SIZE VF STYLE LIQUIDTIGHT, SUNLIGHT RESISTANT, ABRASION RESISTANT, WEATHER RESISTANT FLAME RETARDANT PVC JACKET MATERIAL GRAY JACKET COLOR 2 INCH BENDING RADIUS LOW CARBON STEEL CORE MATERIAL

Suppliers

Company
Product
Description
Supplier Links
Bedford Heights, OH, USA
Flexible Liquidtight Metallic Conduit
610130
Flexible Liquidtight Metallic Conduit 610130
VERY FLEXIBLE TYPE HOT DIP GALVANIZED FINISH 100 FT 0.504 INCH INNER DIAMETER 0.614 TO 0.71 INCH OUTER DIAMETER GENERAL PURPOSE APPLICATION -20 TO 60 DEG C TEMPERATURE RATING COIL STANDARD PACKAGE 3/8 INCH TRADE SIZE VF STYLE LIQUIDTIGHT, SUNLIGHT RESISTANT, ABRASION RESISTANT, WEATHER RESISTANT FLAME RETARDANT PVC JACKET MATERIAL GRAY JACKET COLOR 2 INCH BENDING RADIUS LOW CARBON STEEL CORE MATERIAL
  • VERY FLEXIBLE TYPE
  • HOT DIP GALVANIZED FINISH
  • 100 FT
  • 0.504 INCH INNER DIAMETER
  • 0.614 TO 0.71 INCH OUTER DIAMETER
  • GENERAL PURPOSE APPLICATION
  • -20 TO 60 DEG C TEMPERATURE RATING
  • COIL STANDARD PACKAGE
  • 3/8 INCH TRADE SIZE
  • VF STYLE
  • LIQUIDTIGHT, SUNLIGHT RESISTANT, ABRASION RESISTANT, WEATHER RESISTANT
  • FLAME RETARDANT PVC JACKET MATERIAL
  • GRAY JACKET COLOR
  • 2 INCH BENDING RADIUS
  • LOW CARBON STEEL CORE MATERIAL

Technical Specifications

  Madison Electric Products
Product Category Electrical Conduit
Product Number 610130
Product Name Flexible Liquidtight Metallic Conduit
Flexibility Flexible
Unlock Full Specs
to access all available technical data

Similar Products

Type ABR - Aluminum Blue Ribbon Conduit -  - Electri-Flex Company
Specs
Material Aluminum
Size 2 inch (50.8 mm)
Units English Size
View Details