Madison Electric Products Flexible Aluminum Conduit 560822

Description
REDUCED WALL TYPE 25 FT 3.06 INCH OUTER DIAMETER UL 1, UL 1479 APPROVAL NEC 250.118 (6), NEC 300.22C, NEC 348, NEC 430.123, NEC 501.4 (B), NEC 645.5, WW-C-566C APPLICABLE STANDARD CABLE TRAY AND ENVIRONMENTAL AIR HANDLING SPACE INSTALLATION APPLICATION COIL STANDARD PACKAGE 2-1/2 INCH TRADE SIZE 12-1/2 INCH BENDING RADIUS ROHS COMPLIANT MATERIAL ALUMINUM
Datasheet
Description
REDUCED WALL TYPE 25 FT 3.06 INCH OUTER DIAMETER UL 1, UL 1479 APPROVAL NEC 250.118 (6), NEC 300.22C, NEC 348, NEC 430.123, NEC 501.4 (B), NEC 645.5, WW-C-566C APPLICABLE STANDARD CABLE TRAY AND ENVIRONMENTAL AIR HANDLING SPACE INSTALLATION APPLICATION COIL STANDARD PACKAGE 2-1/2 INCH TRADE SIZE 12-1/2 INCH BENDING RADIUS ROHS COMPLIANT MATERIAL ALUMINUM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Aluminum Conduit - 560822 - Madison Electric Products
Bedford Heights, OH, USA
Flexible Aluminum Conduit
560822
Flexible Aluminum Conduit 560822
REDUCED WALL TYPE 25 FT 3.06 INCH OUTER DIAMETER UL 1, UL 1479 APPROVAL NEC 250.118 (6), NEC 300.22C, NEC 348, NEC 430.123, NEC 501.4 (B), NEC 645.5, WW-C-566C APPLICABLE STANDARD CABLE TRAY AND ENVIRONMENTAL AIR HANDLING SPACE INSTALLATION APPLICATION COIL STANDARD PACKAGE 2-1/2 INCH TRADE SIZE 12-1/2 INCH BENDING RADIUS ROHS COMPLIANT MATERIAL ALUMINUM
  • REDUCED WALL TYPE
  • 25 FT
  • 3.06 INCH OUTER DIAMETER
  • UL 1, UL 1479 APPROVAL
  • NEC 250.118 (6), NEC 300.22C, NEC 348, NEC 430.123, NEC 501.4 (B), NEC 645.5, WW-C-566C APPLICABLE STANDARD
  • CABLE TRAY AND ENVIRONMENTAL AIR HANDLING SPACE INSTALLATION APPLICATION
  • COIL STANDARD PACKAGE
  • 2-1/2 INCH TRADE SIZE
  • 12-1/2 INCH BENDING RADIUS
  • ROHS COMPLIANT
  • MATERIAL ALUMINUM
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Electrical Conduit
Product Number 560822
Product Name Flexible Aluminum Conduit
Flexibility Flexible
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 1-2500180-4 - TE Connectivity
Specs
Size 0.6300 inch (16 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Type BR - Blue Ribbon Steel Conduit -  - Electri-Flex Company
Specs
Material Steel
Size 0.7500 inch (19.05 mm)
Units English Size
View Details