Madison Electric Products Flexible Aluminum Conduit 560230

Description
REDUCED WALL TYPE 100 FT 0.645 INCH INNER DIAMETER 0.92 INCH OUTER DIAMETER UL 1, UL 1479 APPROVAL NEC 250.118 (6), NEC 300.22C, NEC 348, NEC 430.123, NEC 501.4 (B), NEC 645.5, WW-C-566C APPLICABLE STANDARD CABLE TRAY AND ENVIRONMENTAL AIR HANDLING SPACE INSTALLATION APPLICATION COIL STANDARD PACKAGE 1/2 INCH TRADE SIZE 3 INCH BENDING RADIUS ROHS COMPLIANT MATERIAL ALUMINUM
Datasheet
Description
REDUCED WALL TYPE 100 FT 0.645 INCH INNER DIAMETER 0.92 INCH OUTER DIAMETER UL 1, UL 1479 APPROVAL NEC 250.118 (6), NEC 300.22C, NEC 348, NEC 430.123, NEC 501.4 (B), NEC 645.5, WW-C-566C APPLICABLE STANDARD CABLE TRAY AND ENVIRONMENTAL AIR HANDLING SPACE INSTALLATION APPLICATION COIL STANDARD PACKAGE 1/2 INCH TRADE SIZE 3 INCH BENDING RADIUS ROHS COMPLIANT MATERIAL ALUMINUM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Aluminum Conduit - 560230 - Madison Electric Products
Bedford Heights, OH, USA
Flexible Aluminum Conduit
560230
Flexible Aluminum Conduit 560230
REDUCED WALL TYPE 100 FT 0.645 INCH INNER DIAMETER 0.92 INCH OUTER DIAMETER UL 1, UL 1479 APPROVAL NEC 250.118 (6), NEC 300.22C, NEC 348, NEC 430.123, NEC 501.4 (B), NEC 645.5, WW-C-566C APPLICABLE STANDARD CABLE TRAY AND ENVIRONMENTAL AIR HANDLING SPACE INSTALLATION APPLICATION COIL STANDARD PACKAGE 1/2 INCH TRADE SIZE 3 INCH BENDING RADIUS ROHS COMPLIANT MATERIAL ALUMINUM
  • REDUCED WALL TYPE
  • 100 FT
  • 0.645 INCH INNER DIAMETER
  • 0.92 INCH OUTER DIAMETER
  • UL 1, UL 1479 APPROVAL
  • NEC 250.118 (6), NEC 300.22C, NEC 348, NEC 430.123, NEC 501.4 (B), NEC 645.5, WW-C-566C APPLICABLE STANDARD
  • CABLE TRAY AND ENVIRONMENTAL AIR HANDLING SPACE INSTALLATION APPLICATION
  • COIL STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • 3 INCH BENDING RADIUS
  • ROHS COMPLIANT
  • MATERIAL ALUMINUM
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Electrical Conduit
Product Number 560230
Product Name Flexible Aluminum Conduit
Flexibility Flexible
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 2500182-4 - TE Connectivity
Specs
Size 1.08 inch (27.43 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
Type CSA - CSA Certified Liquatite Flexible Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 1.25 inch (31.75 mm)
View Details