Madison Electric Products Flexible Steel Conduit 550245

Description
REDUCED WALL TYPE 500 FT 0.625 INCH INNER DIAMETER 0.86 INCH OUTER DIAMETER UL APPROVAL NEC 250.118(5), NEC 300.22C, NEC 348, NEC 430.223, NEC 501.10(B), NEC 645.5, WW-C-566C APPLICABLE STANDARD REEL STANDARD PACKAGE 1/2 INCH TRADE SIZE 3 INCH BENDING RADIUS ROHS COMPLIANT MATERIAL HIGH GRADE HOT DIP GALVANIZED LOW CARBON STEEL
Datasheet
Description
REDUCED WALL TYPE 500 FT 0.625 INCH INNER DIAMETER 0.86 INCH OUTER DIAMETER UL APPROVAL NEC 250.118(5), NEC 300.22C, NEC 348, NEC 430.223, NEC 501.10(B), NEC 645.5, WW-C-566C APPLICABLE STANDARD REEL STANDARD PACKAGE 1/2 INCH TRADE SIZE 3 INCH BENDING RADIUS ROHS COMPLIANT MATERIAL HIGH GRADE HOT DIP GALVANIZED LOW CARBON STEEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Steel Conduit - 550245 - Madison Electric Products
Bedford Heights, OH, USA
Flexible Steel Conduit
550245
Flexible Steel Conduit 550245
REDUCED WALL TYPE 500 FT 0.625 INCH INNER DIAMETER 0.86 INCH OUTER DIAMETER UL APPROVAL NEC 250.118(5), NEC 300.22C, NEC 348, NEC 430.223, NEC 501.10(B), NEC 645.5, WW-C-566C APPLICABLE STANDARD REEL STANDARD PACKAGE 1/2 INCH TRADE SIZE 3 INCH BENDING RADIUS ROHS COMPLIANT MATERIAL HIGH GRADE HOT DIP GALVANIZED LOW CARBON STEEL
  • REDUCED WALL TYPE
  • 500 FT
  • 0.625 INCH INNER DIAMETER
  • 0.86 INCH OUTER DIAMETER
  • UL APPROVAL
  • NEC 250.118(5), NEC 300.22C, NEC 348, NEC 430.223, NEC 501.10(B), NEC 645.5, WW-C-566C APPLICABLE STANDARD
  • REEL STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • 3 INCH BENDING RADIUS
  • ROHS COMPLIANT
  • MATERIAL HIGH GRADE HOT DIP GALVANIZED LOW CARBON STEEL
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Electrical Conduit
Product Number 550245
Product Name Flexible Steel Conduit
Flexibility Flexible
Unlock Full Specs
to access all available technical data

Similar Products

Quick-Mounting System for Polyflex PA 6 Conduit - Conduit Gland Straight - Altech Corp.
Specs
Material Polyamide 6
Flexibility Rigid
Units Metric Size
View Details
Type LA - Flexible Metal Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 3 inch (76.2 mm)
View Details
Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details