Madison Electric Products Flexible Steel Conduit 520822

Description
25 FT 2 TO 2.08 INCH INNER DIAMETER 2.35 TO 2.45 INCH OUTER DIAMETER COIL STANDARD PACKAGE 2 INCH TRADE SIZE 10 INCH BENDING RADIUS ROHS COMPLIANT MATERIAL GALVANIZED LOW CARBON STEEL
Datasheet
Description
25 FT 2 TO 2.08 INCH INNER DIAMETER 2.35 TO 2.45 INCH OUTER DIAMETER COIL STANDARD PACKAGE 2 INCH TRADE SIZE 10 INCH BENDING RADIUS ROHS COMPLIANT MATERIAL GALVANIZED LOW CARBON STEEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Steel Conduit - 520822 - Madison Electric Products
Bedford Heights, OH, USA
Flexible Steel Conduit
520822
Flexible Steel Conduit 520822
25 FT 2 TO 2.08 INCH INNER DIAMETER 2.35 TO 2.45 INCH OUTER DIAMETER COIL STANDARD PACKAGE 2 INCH TRADE SIZE 10 INCH BENDING RADIUS ROHS COMPLIANT MATERIAL GALVANIZED LOW CARBON STEEL
  • 25 FT
  • 2 TO 2.08 INCH INNER DIAMETER
  • 2.35 TO 2.45 INCH OUTER DIAMETER
  • COIL STANDARD PACKAGE
  • 2 INCH TRADE SIZE
  • 10 INCH BENDING RADIUS
  • ROHS COMPLIANT
  • MATERIAL GALVANIZED LOW CARBON STEEL
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Electrical Conduit
Product Number 520822
Product Name Flexible Steel Conduit
Flexibility Flexible
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 2500181-8 - TE Connectivity
Specs
Size 1.12 inch (28.45 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details
Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Type ATLA - High/Low Temperature Conduit -  - Electri-Flex Company
Specs
Material Steel
Size 2.5 inch (63.5 mm)
Units English Size
View Details