Madison Electric Products Flexible Steel Conduit 520640

Description
200 FT 200 LENGTH IN FT 60.96 LENGTH IN M 1.25 TO 1.3 INCH INNER DIAMETER 1.55 TO 1.63 INCH OUTER DIAMETER 50 LB PER 100 FT WEIGHT REEL STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 1.25 TRADE SIZE IN INCH 1-1/4 TRADE SIZE - FRACTIONAL 6-1/4 INCH BENDING RADIUS LENGTH IN FT - UOM FT LENGTH IN M - UOM M TRADE SIZE IN INCH - UOM IN 52 MODEL
Datasheet
Description
200 FT 200 LENGTH IN FT 60.96 LENGTH IN M 1.25 TO 1.3 INCH INNER DIAMETER 1.55 TO 1.63 INCH OUTER DIAMETER 50 LB PER 100 FT WEIGHT REEL STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 1.25 TRADE SIZE IN INCH 1-1/4 TRADE SIZE - FRACTIONAL 6-1/4 INCH BENDING RADIUS LENGTH IN FT - UOM FT LENGTH IN M - UOM M TRADE SIZE IN INCH - UOM IN 52 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Steel Conduit - 520640 - Madison Electric Products
Bedford Heights, OH, USA
Flexible Steel Conduit
520640
Flexible Steel Conduit 520640
200 FT 200 LENGTH IN FT 60.96 LENGTH IN M 1.25 TO 1.3 INCH INNER DIAMETER 1.55 TO 1.63 INCH OUTER DIAMETER 50 LB PER 100 FT WEIGHT REEL STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 1.25 TRADE SIZE IN INCH 1-1/4 TRADE SIZE - FRACTIONAL 6-1/4 INCH BENDING RADIUS LENGTH IN FT - UOM FT LENGTH IN M - UOM M TRADE SIZE IN INCH - UOM IN 52 MODEL
  • 200 FT
  • 200 LENGTH IN FT
  • 60.96 LENGTH IN M
  • 1.25 TO 1.3 INCH INNER DIAMETER
  • 1.55 TO 1.63 INCH OUTER DIAMETER
  • 50 LB PER 100 FT WEIGHT
  • REEL STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • 1.25 TRADE SIZE IN INCH
  • 1-1/4 TRADE SIZE - FRACTIONAL
  • 6-1/4 INCH BENDING RADIUS
  • LENGTH IN FT - UOM FT
  • LENGTH IN M - UOM M
  • TRADE SIZE IN INCH - UOM IN
  • 52 MODEL
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Electrical Conduit
Product Number 520640
Product Name Flexible Steel Conduit
Flexibility Flexible
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Conduit - 5132376 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic
Conduit Type Contractor pack
View Details
Cable Conduit - 2500180-3 - TE Connectivity
Specs
Size 0.6300 inch (16 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details