Madison Electric Products Flexible Steel Conduit 520430

Description
100 FT 0.812 TO 0.835 INCH INNER DIAMETER 1.045 TO 1.105 INCH OUTER DIAMETER COIL STANDARD PACKAGE 3/4 INCH TRADE SIZE 4 INCH BENDING RADIUS ROHS COMPLIANT MATERIAL GALVANIZED LOW CARBON STEEL
Datasheet
Description
100 FT 0.812 TO 0.835 INCH INNER DIAMETER 1.045 TO 1.105 INCH OUTER DIAMETER COIL STANDARD PACKAGE 3/4 INCH TRADE SIZE 4 INCH BENDING RADIUS ROHS COMPLIANT MATERIAL GALVANIZED LOW CARBON STEEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Steel Conduit - 520430 - Madison Electric Products
Bedford Heights, OH, USA
Flexible Steel Conduit
520430
Flexible Steel Conduit 520430
100 FT 0.812 TO 0.835 INCH INNER DIAMETER 1.045 TO 1.105 INCH OUTER DIAMETER COIL STANDARD PACKAGE 3/4 INCH TRADE SIZE 4 INCH BENDING RADIUS ROHS COMPLIANT MATERIAL GALVANIZED LOW CARBON STEEL
  • 100 FT
  • 0.812 TO 0.835 INCH INNER DIAMETER
  • 1.045 TO 1.105 INCH OUTER DIAMETER
  • COIL STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • 4 INCH BENDING RADIUS
  • ROHS COMPLIANT
  • MATERIAL GALVANIZED LOW CARBON STEEL
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Electrical Conduit
Product Number 520430
Product Name Flexible Steel Conduit
Flexibility Flexible
Unlock Full Specs
to access all available technical data

Similar Products

Conduit - 7559039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic
Flexibility Flexible
Conduit Type Flexible
View Details
Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Cable Conduit - 2-2500181-1 - TE Connectivity
Specs
Size 1.67 inch (42.42 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details