Madison Electric Products Service Entrance Head/Cap 373

Description
CAST ALUMINUM MATERIAL 3.09 INCH W X 3.2 INCH H SIZE RIGID CONDUIT USED ON UL APPROVAL 1-1/4 INCH TRADE SIZE 5 HOLE(S) PACKAGING QUANTITY 10 PER CARTON INSTALLATION THREADED 37 MODEL
Datasheet
Description
CAST ALUMINUM MATERIAL 3.09 INCH W X 3.2 INCH H SIZE RIGID CONDUIT USED ON UL APPROVAL 1-1/4 INCH TRADE SIZE 5 HOLE(S) PACKAGING QUANTITY 10 PER CARTON INSTALLATION THREADED 37 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Entrance Head/Cap - 373 - Madison Electric Products
Bedford Heights, OH, USA
Service Entrance Head/Cap
373
Service Entrance Head/Cap 373
CAST ALUMINUM MATERIAL 3.09 INCH W X 3.2 INCH H SIZE RIGID CONDUIT USED ON UL APPROVAL 1-1/4 INCH TRADE SIZE 5 HOLE(S) PACKAGING QUANTITY 10 PER CARTON INSTALLATION THREADED 37 MODEL
  • CAST ALUMINUM MATERIAL
  • 3.09 INCH W X 3.2 INCH H SIZE
  • RIGID CONDUIT USED ON
  • UL APPROVAL
  • 1-1/4 INCH TRADE SIZE
  • 5 HOLE(S)
  • PACKAGING QUANTITY 10 PER CARTON
  • INSTALLATION THREADED
  • 37 MODEL
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number 373
Product Name Service Entrance Head/Cap
Fitting Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Conduit Fittings - 8725959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details