Madison Electric Products Nonmetallic Sheathed Cable Staple 31-5M

Description
2-NAIL, FLAT INDENTED HEAD TYPE STEEL MATERIAL 1.125 INCH 0.563 INCH (3) 14 TO 12 AWG, (3) 10 AWG (BX/NON-METALLIC SHEATHED CABLE) OR 3/8 INCH (FLEX) CABLE SIZE 5000 STANDARD PACKAGE 9/16 INCH X 1-1/4 INCH TRADE SIZE ROHS COMPLIANT PACKAGING TYPE PAIL
Datasheet
Description
2-NAIL, FLAT INDENTED HEAD TYPE STEEL MATERIAL 1.125 INCH 0.563 INCH (3) 14 TO 12 AWG, (3) 10 AWG (BX/NON-METALLIC SHEATHED CABLE) OR 3/8 INCH (FLEX) CABLE SIZE 5000 STANDARD PACKAGE 9/16 INCH X 1-1/4 INCH TRADE SIZE ROHS COMPLIANT PACKAGING TYPE PAIL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nonmetallic Sheathed Cable Staple - 31-5M - Madison Electric Products
Bedford Heights, OH, USA
Nonmetallic Sheathed Cable Staple
31-5M
Nonmetallic Sheathed Cable Staple 31-5M
2-NAIL, FLAT INDENTED HEAD TYPE STEEL MATERIAL 1.125 INCH 0.563 INCH (3) 14 TO 12 AWG, (3) 10 AWG (BX/NON-METALLIC SHEATHED CABLE) OR 3/8 INCH (FLEX) CABLE SIZE 5000 STANDARD PACKAGE 9/16 INCH X 1-1/4 INCH TRADE SIZE ROHS COMPLIANT PACKAGING TYPE PAIL
  • 2-NAIL, FLAT INDENTED HEAD TYPE
  • STEEL MATERIAL
  • 1.125 INCH
  • 0.563 INCH
  • (3) 14 TO 12 AWG, (3) 10 AWG (BX/NON-METALLIC SHEATHED CABLE) OR 3/8 INCH (FLEX) CABLE SIZE
  • 5000 STANDARD PACKAGE
  • 9/16 INCH X 1-1/4 INCH TRADE SIZE
  • ROHS COMPLIANT
  • PACKAGING TYPE PAIL
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Cable Clamps
Product Number 31-5M
Product Name Nonmetallic Sheathed Cable Staple
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

ADHESIVE CABLE CLAMP - ACC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material PA66 (UL94V-2)
Diameter 7.900 to 26.500 inch (201 to 673 mm)
View Details
Cable Clips & Clamps - 1792896 - RS Components, Ltd.
Specs
Material PVC; Polyvinyl Chloride
Diameter 0.610 inch (15.5 mm)
View Details
Connector Strain Relief - 5745833-1 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
PROOF WIRE MANAGER - WSM-10 - WSM-10 - Sugatsune America, Inc.
Specs
Material Steel
View Details