Madison Electric Products Nonmetallic Sheathed Cable Staple 30W-5

Description
2-NAIL, INSULATED TYPE STEEL NAIL, PLASTIC INSULATOR MATERIAL (3) 14 AWG/12 AWG TO (3) 10 AWG (ROMEX CABLE WITH GROUND), 3/4 INCH (ROMEX CABLE) CABLE SIZE 500 STANDARD PACKAGE
Datasheet
Description
2-NAIL, INSULATED TYPE STEEL NAIL, PLASTIC INSULATOR MATERIAL (3) 14 AWG/12 AWG TO (3) 10 AWG (ROMEX CABLE WITH GROUND), 3/4 INCH (ROMEX CABLE) CABLE SIZE 500 STANDARD PACKAGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nonmetallic Sheathed Cable Staple - 30W-5 - Madison Electric Products
Bedford Heights, OH, USA
Nonmetallic Sheathed Cable Staple
30W-5
Nonmetallic Sheathed Cable Staple 30W-5
2-NAIL, INSULATED TYPE STEEL NAIL, PLASTIC INSULATOR MATERIAL (3) 14 AWG/12 AWG TO (3) 10 AWG (ROMEX CABLE WITH GROUND), 3/4 INCH (ROMEX CABLE) CABLE SIZE 500 STANDARD PACKAGE
  • 2-NAIL, INSULATED TYPE
  • STEEL NAIL, PLASTIC INSULATOR MATERIAL
  • (3) 14 AWG/12 AWG TO (3) 10 AWG (ROMEX CABLE WITH GROUND), 3/4 INCH (ROMEX CABLE) CABLE SIZE
  • 500 STANDARD PACKAGE
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Cable Clamps
Product Number 30W-5
Product Name Nonmetallic Sheathed Cable Staple
Material Steel Nail, Plastic Insulator
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 429869 - RS Components, Ltd.
Anderson Power Products
Specs
Material Stainless Steel; Stainless Steel
View Details
ADHESIVE CABLE CLAMP - ACC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material PA66 (UL94V-2)
Diameter 7.900 to 26.500 inch (201 to 673 mm)
View Details
Cable Clips & Clamps - 2691889 - RS Components, Ltd.
Specs
Material Polyamide 66
Diameter 0.402 inch (10.2 mm)
View Details