Madison Electric Products Armored Cable/Flex Conduit Bushing 3012-B

Description
ANTI SHORT TYPE (4) 12 AWG, (3) 10 AWG, (2) 10 AWG, (1) 2 AWG (ARMORED CABLE) CABLE SIZE 16000 PER CARTON STANDARD PACKAGE 7/16 INCH TRADE SIZE COLOR BRIGHT RED 301 MODEL
Datasheet
Description
ANTI SHORT TYPE (4) 12 AWG, (3) 10 AWG, (2) 10 AWG, (1) 2 AWG (ARMORED CABLE) CABLE SIZE 16000 PER CARTON STANDARD PACKAGE 7/16 INCH TRADE SIZE COLOR BRIGHT RED 301 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Bushing - 3012-B - Madison Electric Products
Bedford Heights, OH, USA
Armored Cable/Flex Conduit Bushing
3012-B
Armored Cable/Flex Conduit Bushing 3012-B
ANTI SHORT TYPE (4) 12 AWG, (3) 10 AWG, (2) 10 AWG, (1) 2 AWG (ARMORED CABLE) CABLE SIZE 16000 PER CARTON STANDARD PACKAGE 7/16 INCH TRADE SIZE COLOR BRIGHT RED 301 MODEL
  • ANTI SHORT TYPE
  • (4) 12 AWG, (3) 10 AWG, (2) 10 AWG, (1) 2 AWG (ARMORED CABLE) CABLE SIZE
  • 16000 PER CARTON STANDARD PACKAGE
  • 7/16 INCH TRADE SIZE
  • COLOR BRIGHT RED
  • 301 MODEL
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number 3012-B
Product Name Armored Cable/Flex Conduit Bushing
Fitting Type Armored Cable/Flex Conduit Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 0.4724 inch (12 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details