Madison Electric Products Standard Tie 1785

Description
ONE PIECE TYPE NYLON MATERIAL NATURAL WHITE COLOR 14.1 INCH 14.1 LENGTH IN INCH 0.187 INCH 500 PER CARTON STANDARD PACKAGE 50 LB TENSILE STRENGTH 4 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL MADISON TIE ITS. BRAND LENGTH IN INCH - UOM IN
Datasheet
Description
ONE PIECE TYPE NYLON MATERIAL NATURAL WHITE COLOR 14.1 INCH 14.1 LENGTH IN INCH 0.187 INCH 500 PER CARTON STANDARD PACKAGE 50 LB TENSILE STRENGTH 4 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL MADISON TIE ITS. BRAND LENGTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 1785 - Madison Electric Products
Bedford Heights, OH, USA
Standard Tie
1785
Standard Tie 1785
ONE PIECE TYPE NYLON MATERIAL NATURAL WHITE COLOR 14.1 INCH 14.1 LENGTH IN INCH 0.187 INCH 500 PER CARTON STANDARD PACKAGE 50 LB TENSILE STRENGTH 4 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL MADISON TIE ITS. BRAND LENGTH IN INCH - UOM IN
  • ONE PIECE TYPE
  • NYLON MATERIAL
  • NATURAL WHITE COLOR
  • 14.1 INCH
  • 14.1 LENGTH IN INCH
  • 0.187 INCH
  • 500 PER CARTON STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 4 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • MADISON TIE ITS. BRAND
  • LENGTH IN INCH - UOM IN
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Wire and Cable Clips
Product Number 1785
Product Name Standard Tie
Diameter 0.187 inch (4.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

P-Clips - 1440685 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.500 inch (12.7 mm)
Material Stainless Steel; Stainless steel
View Details
PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details
Stainless Steel Cable Clips for Micro-Inverter Cables - HEYClip™ SunRunner® - PennEngineering®
Specs
Type J Style Clip
Number of Wires 2 #
Material Stainless Steel
View Details