Madison Electric Products Rigid/EMT Conduit Bushing 175

Description
SNAP-IN TYPE NYLON 6/6 MATERIAL BOX, LIGHTING FIXTURE USED ON 50 STANDARD PACKAGE 2 INCH TRADE SIZE ROHS COMPLIANT COLOR BLACK
Datasheet
Description
SNAP-IN TYPE NYLON 6/6 MATERIAL BOX, LIGHTING FIXTURE USED ON 50 STANDARD PACKAGE 2 INCH TRADE SIZE ROHS COMPLIANT COLOR BLACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - 175 - Madison Electric Products
Bedford Heights, OH, USA
Rigid/EMT Conduit Bushing
175
Rigid/EMT Conduit Bushing 175
SNAP-IN TYPE NYLON 6/6 MATERIAL BOX, LIGHTING FIXTURE USED ON 50 STANDARD PACKAGE 2 INCH TRADE SIZE ROHS COMPLIANT COLOR BLACK
  • SNAP-IN TYPE
  • NYLON 6/6 MATERIAL
  • BOX, LIGHTING FIXTURE USED ON
  • 50 STANDARD PACKAGE
  • 2 INCH TRADE SIZE
  • ROHS COMPLIANT
  • COLOR BLACK
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number 175
Product Name Rigid/EMT Conduit Bushing
Fitting Type Rigid/EMT Conduit Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2149569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed fitting
Size 0.6299 inch (16 mm)
Material Nickel plated brass
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details