1735 -- CABLE TIE STRAP/CLAMP
Madison Electric Products
Cable Tie Strap/Clamp
1735
Description
CABLE CLAMP TYPE
NYLON MATERIAL
NATURAL WHITE COLOR
1/2 INCH
0.203 INCH DIA HOLE MOUNTING
1000 PER CARTON STANDARD PACKAGE
5/8 INCH BUNDLE DIAMETER
-
Madison Electric Products
Datasheet
Description
CABLE CLAMP TYPE
NYLON MATERIAL
NATURAL WHITE COLOR
1/2 INCH
0.203 INCH DIA HOLE MOUNTING
1000 PER CARTON STANDARD PACKAGE
5/8 INCH BUNDLE DIAMETER
Datasheet
Suppliers
Cable Tie Strap/Clamp
1735
CABLE CLAMP TYPE
NYLON MATERIAL
NATURAL WHITE COLOR
1/2 INCH
0.203 INCH DIA HOLE MOUNTING
1000 PER CARTON STANDARD PACKAGE
5/8 INCH BUNDLE DIAMETER
- CABLE CLAMP TYPE
- NYLON MATERIAL
- NATURAL WHITE COLOR
- 1/2 INCH
- 0.203 INCH DIA HOLE MOUNTING
- 1000 PER CARTON STANDARD PACKAGE
- 5/8 INCH BUNDLE DIAMETER
Datasheet
Technical Specifications
|
Product Category
|
Cable Clamps |
|
Product Number
|
1735 |
|
Product Name
|
Cable Tie Strap/Clamp |
|
Material
|
NYLON
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Thermoplastic
Operating Temperature
-55 to 85 C (-67 to 185 F)
View Details
Material
PVC
Diameter
0.125 to 0.500 inch (3.17 to 12.7 mm)
Operating Temperature
-23 to 24 C (-10 to 75 F)
View Details
Operating Temperature
-20 to 105 C (-4 to 221 F)
View Details