Madison Electric Products Rigid/EMT Conduit Bushing 173

Description
SNAP-IN TYPE NYLON 6/6 MATERIAL BOX, LIGHTING FIXTURE USED ON 250 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE ROHS COMPLIANT COLOR BLACK
Datasheet
Description
SNAP-IN TYPE NYLON 6/6 MATERIAL BOX, LIGHTING FIXTURE USED ON 250 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE ROHS COMPLIANT COLOR BLACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - 173 - Madison Electric Products
Bedford Heights, OH, USA
Rigid/EMT Conduit Bushing
173
Rigid/EMT Conduit Bushing 173
SNAP-IN TYPE NYLON 6/6 MATERIAL BOX, LIGHTING FIXTURE USED ON 250 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE ROHS COMPLIANT COLOR BLACK
  • SNAP-IN TYPE
  • NYLON 6/6 MATERIAL
  • BOX, LIGHTING FIXTURE USED ON
  • 250 STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • ROHS COMPLIANT
  • COLOR BLACK
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number 173
Product Name Rigid/EMT Conduit Bushing
Fitting Type Rigid/EMT Conduit Bushing
Unlock Full Specs
to access all available technical data

Similar Products

90°Quick Connector for Flexible Pipes -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
View Details
Conduit Fittings - 8722367 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 1.97 inch (50 mm)
Material Brass
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details