171 -- RIGID/EMT CONDUIT BUSHING
Madison Electric Products
Rigid/EMT Conduit Bushing
171
Description
SNAP-IN TYPE
NYLON 6/6 MATERIAL
BOX, LIGHTING FIXTURE USED ON
500 STANDARD PACKAGE
3/4 INCH TRADE SIZE
ROHS COMPLIANT
COLOR BLACK
-
Madison Electric Products
Datasheet
Description
SNAP-IN TYPE
NYLON 6/6 MATERIAL
BOX, LIGHTING FIXTURE USED ON
500 STANDARD PACKAGE
3/4 INCH TRADE SIZE
ROHS COMPLIANT
COLOR BLACK
Datasheet
Suppliers
Rigid/EMT Conduit Bushing
171
SNAP-IN TYPE
NYLON 6/6 MATERIAL
BOX, LIGHTING FIXTURE USED ON
500 STANDARD PACKAGE
3/4 INCH TRADE SIZE
ROHS COMPLIANT
COLOR BLACK
- SNAP-IN TYPE
- NYLON 6/6 MATERIAL
- BOX, LIGHTING FIXTURE USED ON
- 500 STANDARD PACKAGE
- 3/4 INCH TRADE SIZE
- ROHS COMPLIANT
- COLOR BLACK
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
171 |
|
Product Name
|
Rigid/EMT Conduit Bushing |
|
Fitting Type
|
Rigid/EMT Conduit Bushing
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Adapter
Material
Brass Nickel-plated
View Details
Fitting Type
Straight
Size
0.6299 inch (16 mm)
Material
Stainless; 316 stainless steel
View Details