Madison Electric Products Rigid/EMT Conduit Bushing 170

Description
SNAP-IN TYPE NYLON 6/6 MATERIAL BOX, LIGHTING FIXTURE USED ON 500 STANDARD PACKAGE 1/2 INCH TRADE SIZE ROHS COMPLIANT COLOR BLACK
Datasheet
Description
SNAP-IN TYPE NYLON 6/6 MATERIAL BOX, LIGHTING FIXTURE USED ON 500 STANDARD PACKAGE 1/2 INCH TRADE SIZE ROHS COMPLIANT COLOR BLACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - 170 - Madison Electric Products
Bedford Heights, OH, USA
Rigid/EMT Conduit Bushing
170
Rigid/EMT Conduit Bushing 170
SNAP-IN TYPE NYLON 6/6 MATERIAL BOX, LIGHTING FIXTURE USED ON 500 STANDARD PACKAGE 1/2 INCH TRADE SIZE ROHS COMPLIANT COLOR BLACK
  • SNAP-IN TYPE
  • NYLON 6/6 MATERIAL
  • BOX, LIGHTING FIXTURE USED ON
  • 500 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • ROHS COMPLIANT
  • COLOR BLACK
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number 170
Product Name Rigid/EMT Conduit Bushing
Fitting Type Rigid/EMT Conduit Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8725987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.4724 inch (12 mm)
Material Brass
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details