Madison Electric Products Nonmetallic Sheathed Cable Connector 1201

Description
THERMOPLASTIC MATERIAL SNAP-IN INSTALLATION ROMEX/NON-METALLIC CABLE CABLE TYPE (2) 14 AWG OR (2) 12 AWG CABLE SIZE UL APPROVAL 250 STANDARD PACKAGE 3/4 INCH TRADE SIZE
Datasheet
Description
THERMOPLASTIC MATERIAL SNAP-IN INSTALLATION ROMEX/NON-METALLIC CABLE CABLE TYPE (2) 14 AWG OR (2) 12 AWG CABLE SIZE UL APPROVAL 250 STANDARD PACKAGE 3/4 INCH TRADE SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nonmetallic Sheathed Cable Connector - 1201 - Madison Electric Products
Bedford Heights, OH, USA
Nonmetallic Sheathed Cable Connector
1201
Nonmetallic Sheathed Cable Connector 1201
THERMOPLASTIC MATERIAL SNAP-IN INSTALLATION ROMEX/NON-METALLIC CABLE CABLE TYPE (2) 14 AWG OR (2) 12 AWG CABLE SIZE UL APPROVAL 250 STANDARD PACKAGE 3/4 INCH TRADE SIZE
  • THERMOPLASTIC MATERIAL
  • SNAP-IN INSTALLATION
  • ROMEX/NON-METALLIC CABLE CABLE TYPE
  • (2) 14 AWG OR (2) 12 AWG CABLE SIZE
  • UL APPROVAL
  • 250 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number 1201
Product Name Nonmetallic Sheathed Cable Connector
Fitting Type Nonmetallic Sheathed Cable Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 228889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Terminal box
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details