Madden Manufacturing, Inc. Diaphragm Metering Pumps MH2150F

Description
MH Series Simplex pump. Shown with optional variable speed motor. These simple, rugged, accurate pumps are used in many industrial plants for injecting a controlled flow of highly reactive liquids such as acids, caustics and water treatment chemicals. Heavy duty industrial grade construction means these tough pumps will deliver many years of trouble free 24-7-365 pumping. Simplex capacity up to 180 GPH, and duplex capacity up to 360 GPH MH Series pumps are designed for ±1% steady state repeatable accuracy over a 10:1 turndown range. Manual output control knob is located on top of the pump for easy access. Automatic pump output control is available for pumps equipped with a variable speed motor. Industrial grade worm gear reducer is integral with the pumping mechanism. Precision internal pump parts run in an oil bath for extended service life. No external lubrication required. Double diaphragm option is available for superior protection from dangerous liquids. When equipped with the proper materials the MH Series pumps are excellent for pumping dangerous liquids such as acids, caustics and solvents. Liquids with suspended solids such as diatomaceous earth and lime slurry can be accurately pumped. Standard motors are industrial grade 3/4 to 1-1/2 HP 56 frame foot mounted TEFC. Motors are available for explosion proof, washdown, and mill & chem plant duty, and for 1 or 3 phase, 50 or 60 Hz power. Tough fabric reinforced rubber diaphragms protect the drive train from the pumped liquid. The short stroke with 4.5" diameter piston increases diaphragm life by reducing fatigue. Internal components the same as MF Series pumps.
Datasheet
Description
MH Series Simplex pump. Shown with optional variable speed motor. These simple, rugged, accurate pumps are used in many industrial plants for injecting a controlled flow of highly reactive liquids such as acids, caustics and water treatment chemicals. Heavy duty industrial grade construction means these tough pumps will deliver many years of trouble free 24-7-365 pumping. Simplex capacity up to 180 GPH, and duplex capacity up to 360 GPH MH Series pumps are designed for ±1% steady state repeatable accuracy over a 10:1 turndown range. Manual output control knob is located on top of the pump for easy access. Automatic pump output control is available for pumps equipped with a variable speed motor. Industrial grade worm gear reducer is integral with the pumping mechanism. Precision internal pump parts run in an oil bath for extended service life. No external lubrication required. Double diaphragm option is available for superior protection from dangerous liquids. When equipped with the proper materials the MH Series pumps are excellent for pumping dangerous liquids such as acids, caustics and solvents. Liquids with suspended solids such as diatomaceous earth and lime slurry can be accurately pumped. Standard motors are industrial grade 3/4 to 1-1/2 HP 56 frame foot mounted TEFC. Motors are available for explosion proof, washdown, and mill & chem plant duty, and for 1 or 3 phase, 50 or 60 Hz power. Tough fabric reinforced rubber diaphragms protect the drive train from the pumped liquid. The short stroke with 4.5" diameter piston increases diaphragm life by reducing fatigue. Internal components the same as MF Series pumps.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diaphragm Metering Pumps - MH2150F - Madden Manufacturing, Inc.
Elkhart, IN, USA
Diaphragm Metering Pumps
MH2150F
Diaphragm Metering Pumps MH2150F
MH Series Simplex pump. Shown with optional variable speed motor. These simple, rugged, accurate pumps are used in many industrial plants for injecting a controlled flow of highly reactive liquids such as acids, caustics and water treatment chemicals. Heavy duty industrial grade construction means these tough pumps will deliver many years of trouble free 24-7-365 pumping. Simplex capacity up to 180 GPH, and duplex capacity up to 360 GPH MH Series pumps are designed for ±1% steady state repeatable accuracy over a 10:1 turndown range. Manual output control knob is located on top of the pump for easy access. Automatic pump output control is available for pumps equipped with a variable speed motor. Industrial grade worm gear reducer is integral with the pumping mechanism. Precision internal pump parts run in an oil bath for extended service life. No external lubrication required. Double diaphragm option is available for superior protection from dangerous liquids. When equipped with the proper materials the MH Series pumps are excellent for pumping dangerous liquids such as acids, caustics and solvents. Liquids with suspended solids such as diatomaceous earth and lime slurry can be accurately pumped. Standard motors are industrial grade 3/4 to 1-1/2 HP 56 frame foot mounted TEFC. Motors are available for explosion proof, washdown, and mill & chem plant duty, and for 1 or 3 phase, 50 or 60 Hz power. Tough fabric reinforced rubber diaphragms protect the drive train from the pumped liquid. The short stroke with 4.5" diameter piston increases diaphragm life by reducing fatigue. Internal components the same as MF Series pumps.

MH Series Simplex pump. Shown with optional variable speed motor. These simple, rugged, accurate pumps are used in many industrial plants for injecting a controlled flow of highly reactive liquids such as acids, caustics and water treatment chemicals. Heavy duty industrial grade construction means these tough pumps will deliver many years of trouble free 24-7-365 pumping. Simplex capacity up to 180 GPH, and duplex capacity up to 360 GPH

  • MH Series pumps are designed for ±1% steady state repeatable accuracy over a 10:1 turndown range.
  • Manual output control knob is located on top of the pump for easy access.
  • Automatic pump output control is available for pumps equipped with a variable speed motor.
  • Industrial grade worm gear reducer is integral with the pumping mechanism. Precision internal pump parts run in an oil bath for extended service life. No external lubrication required.
  • Double diaphragm option is available for superior protection from dangerous liquids.
  • When equipped with the proper materials the MH Series pumps are excellent for pumping dangerous liquids such as acids, caustics and solvents. Liquids with suspended solids such as diatomaceous earth and lime slurry can be accurately pumped.
  • Standard motors are industrial grade 3/4 to 1-1/2 HP 56 frame foot mounted TEFC. Motors are available for explosion proof, washdown, and mill & chem plant duty, and for 1 or 3 phase, 50 or 60 Hz power.
  • Tough fabric reinforced rubber diaphragms protect the drive train from the pumped liquid. The short stroke with 4.5" diameter piston increases diaphragm life by reducing fatigue.
  • Internal components the same as MF Series pumps.
Supplier's Site Datasheet

Technical Specifications

  Madden Manufacturing, Inc.
Product Category Liquid Handling Pumps
Product Number MH2150F
Product Name Diaphragm Metering Pumps
Pump Type Diaphragm Pump; Metering Pump
Unlock Full Specs
to access all available technical data

Similar Products

Chip Trapper™ -  - EXAIR
Specs
Pump Type Wastewater Treatment Pump
Liquid Flow 30.000 GPM (113.64 L/min)
Power Source Air or Pneumatic
View Details
HZV Multistage Submerged Centrifugal Pumps -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
Liquid Flow 2201.433 GPM (8338.76 L/min)
View Details
Screw Pumps - PB Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 580.2 psi (408 m of Water)
Liquid Flow 10.824 GPM (41.00 L/min)
View Details
30 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details