Madden Manufacturing, Inc. Diaphragm Metering Pumps MF260C

Description
Double diaphragm option is available for superior protection from dangerous liquids. When equipped with the proper materials the MF Series pumps are excellent for pumping dangerous liquids such as acids, caustics and solvents. Liquids with suspended solids such as diatomaceous earth and lime slurry can be accurately pumped. Standard motors are industrial grade 1/4 to ¾ HP 56 frame, foot mounted TEFC. Motors are available for explosion proof, washdown, and mill & chem plant duty, and for 1 or 3 phase, 50 or 60 Hz power. Tough fabric reinforced rubber diaphragms protect the drive train from the pumped liquid. The short stroke with 3" diameter piston increases diaphragm life by reducing fatigue. See the Models and Specifications PDF for details of the internal pump construction features
Datasheet
Description
Double diaphragm option is available for superior protection from dangerous liquids. When equipped with the proper materials the MF Series pumps are excellent for pumping dangerous liquids such as acids, caustics and solvents. Liquids with suspended solids such as diatomaceous earth and lime slurry can be accurately pumped. Standard motors are industrial grade 1/4 to ¾ HP 56 frame, foot mounted TEFC. Motors are available for explosion proof, washdown, and mill & chem plant duty, and for 1 or 3 phase, 50 or 60 Hz power. Tough fabric reinforced rubber diaphragms protect the drive train from the pumped liquid. The short stroke with 3" diameter piston increases diaphragm life by reducing fatigue. See the Models and Specifications PDF for details of the internal pump construction features
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diaphragm Metering Pumps - MF260C - Madden Manufacturing, Inc.
Elkhart, IN, USA
Diaphragm Metering Pumps
MF260C
Diaphragm Metering Pumps MF260C
Double diaphragm option is available for superior protection from dangerous liquids. When equipped with the proper materials the MF Series pumps are excellent for pumping dangerous liquids such as acids, caustics and solvents. Liquids with suspended solids such as diatomaceous earth and lime slurry can be accurately pumped. Standard motors are industrial grade 1/4 to ¾ HP 56 frame, foot mounted TEFC. Motors are available for explosion proof, washdown, and mill & chem plant duty, and for 1 or 3 phase, 50 or 60 Hz power. Tough fabric reinforced rubber diaphragms protect the drive train from the pumped liquid. The short stroke with 3" diameter piston increases diaphragm life by reducing fatigue. See the Models and Specifications PDF for details of the internal pump construction features
  • Double diaphragm option is available for superior protection from dangerous liquids. When equipped with the proper materials the MF Series pumps are excellent for pumping dangerous liquids such as acids, caustics and solvents. Liquids with suspended solids such as diatomaceous earth and lime slurry can be accurately pumped.
  • Standard motors are industrial grade 1/4 to ¾ HP 56 frame, foot mounted TEFC. Motors are available for explosion proof, washdown, and mill & chem plant duty, and for 1 or 3 phase, 50 or 60 Hz power.
  • Tough fabric reinforced rubber diaphragms protect the drive train from the pumped liquid. The short stroke with 3" diameter piston increases diaphragm life by reducing fatigue.
  • See the Models and Specifications PDF for details of the internal pump construction features
Supplier's Site Datasheet

Technical Specifications

  Madden Manufacturing, Inc.
Product Category Liquid Handling Pumps
Product Number MF260C
Product Name Diaphragm Metering Pumps
Pump Type Diaphragm Pump; Metering Pump
Unlock Full Specs
to access all available technical data

Similar Products

Air-Driven Liquid Pump - 2 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 400.0 to 16000.0 psi (281 to 11249 m of Water)
Liquid Flow 2.429 to 210.936 GPM (9.20 to 799.00 L/min)
View Details
Circulation Pumps Series NKX -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Circulation Pump
Liquid Flow 4402.867 GPM (16677.53 L/min)
Media Temperature 644 F (340 C)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details